TTA1943(Q) alternative parts: 2SA1943N(S1,E,S)
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT PNP 230V 15A 3-Pin(3 Tab) TO-3PL | Trans GP BJT PNP 230V 15A 3-Pin TO-3P(N) |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-3PL | TO-3P-3, SC-65-3 |
Number of Pins: | 3 | - |
Collector-Emitter Breakdown Voltage: | 230V | 230V |
Collector-Emitter Saturation Voltage: | -3V | -1.1V |
Number of Elements: | 1 | - |
hFEMin: | 80 | 35 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tube |
Published: | 2009 | 2005 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Max Power Dissipation: | 150W | 150W |
Frequency: | 30MHz | - |
Element Configuration: | Single | Single |
Power Dissipation: | 150W | - |
Gain Bandwidth Product: | 30MHz | 30MHz |
Transistor Type: | PNP | PNP |
Collector Emitter Voltage (VCEO): | 230V | 3V |
Max Collector Current: | 15A | 15A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 80 @ 1A 5V | 80 @ 1A 5V |
Current - Collector Cutoff (Max): | 5μA ICBO | 5μA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 3V @ 800mA, 8A | 3V @ 800mA, 8A |
Collector Base Voltage (VCBO): | 230V | -230V |
Emitter Base Voltage (VEBO): | -5V | -5V |
Height: | 26mm | - |
Length: | 20.5mm | - |
Width: | 5.2mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Supplier Device Package: | - | TO-3P(N) |
Weight: | - | 6.961991g |
Current-Collector (Ic) (Max): | - | 15A |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | PNP |
Power - Max: | - | 150W |
Voltage - Collector Emitter Breakdown (Max): | - | 230V |
Frequency - Transition: | - | 30MHz |
Continuous Collector Current: | - | -15A |
TTA1943(Q)
(In Stock: 18400)
Toshiba Semiconductor and StorageQty
Unit Price
Ext Price
1
$1.375814
$1.38
10
$1.297938
$12.98
100
$1.224469
$122.45
500
$1.155160
$577.58
1000
$1.089773
$1,089.77
Minimum: 1 Multiples: 1
Unit Price: $1.375814
Ext Price: $1.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools