TXB0108PWR alternative parts: TXB0101DCKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, TRANSLATOR, 8BIT, BIDIRECTIONAL
IC VOLT-LVL TRANSL BI-DIR SC70-6
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
6-TSSOP, SC-88, SOT-363
Number of Pins:
20
6
Weight:
76.997305mg
-
Manufacturer Package Identifier:
PW (R-PDSO-G**)
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
6
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.5V
1.5V
Terminal Pitch:
0.65mm
-
Base Part Number:
TXB0108
TXB0101
Pin Count:
20
6
Output Type:
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Channels:
8
1
Number of Circuits:
1
-
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1.65V
1.2V
Output Current:
20μA
-
Number of Bits:
8
1
Propagation Delay:
4 ns
31 ns
Quiescent Current:
3.5μA
-
Turn On Delay Time:
9.5 ns
7.4 ns
Logic Function:
Translator
Translator
Data Rate:
100Mbps
100Mbps
Output Characteristics:
3-STATE
3-STATE
Rise Time:
7.3ns
-
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
High Level Output Current:
-20μA
-20μA
Channel Type:
Bidirectional
Bidirectional
Low Level Output Current:
20μA
20μA
Supply Voltage1-Nom:
1.8V
1.8V
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.6V
1.2V~3.6V
Voltage - VCCB:
1.65V~5.5V
1.65V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
1.2mm
1.1mm
Length:
6.5mm
2mm
Width:
4.4mm
1.25mm
Thickness:
1mm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Current-Max:
-
0.008mA
TXB0108PWR

TXB0108PWR

(In Stock: 4048)

Texas Instruments