TXB0108PWR alternative parts: TXB0102DCUR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, TRANSLATOR, 8BIT, BIDIRECTIONAL | IC TRNSLTR BIDIRECTIONAL US8 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 8-VFSOP (0.091, 2.30mm Width) |
Number of Pins: | 20 | 8 |
Weight: | 76.997305mg | 9.610488mg |
Manufacturer Package Identifier: | PW (R-PDSO-G**) | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 8 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.5V | 1.5V |
Terminal Pitch: | 0.65mm | 0.5mm |
Base Part Number: | TXB0108 | TXB0102 |
Pin Count: | 20 | 8 |
Output Type: | Tri-State, Non-Inverted | Tri-State, Non-Inverted |
Number of Channels: | 8 | 2 |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 1.65V | 1.2V |
Output Current: | 20μA | - |
Number of Bits: | 8 | 2 |
Propagation Delay: | 4 ns | 4.5 ns |
Quiescent Current: | 3.5μA | - |
Turn On Delay Time: | 9.5 ns | 7.4 ns |
Logic Function: | Translator | Translator |
Data Rate: | 100Mbps | 100Mbps |
Output Characteristics: | 3-STATE | 3-STATE |
Rise Time: | 7.3ns | - |
Interface IC Type: | INTERFACE CIRCUIT | INTERFACE CIRCUIT |
High Level Output Current: | -20μA | -20μA |
Channel Type: | Bidirectional | Bidirectional |
Low Level Output Current: | 20μA | 20μA |
Supply Voltage1-Nom: | 1.8V | 1.8V |
Translator Type: | Voltage Level | Voltage Level |
Voltage - VCCA: | 1.2V~3.6V | 1.2V~3.6V |
Voltage - VCCB: | 1.65V~5.5V | 1.65V~5.5V |
Features: | Auto-Direction Sensing | Auto-Direction Sensing |
Height: | 1.2mm | 900μm |
Length: | 6.5mm | 2.3mm |
Width: | 4.4mm | 2mm |
Thickness: | 1mm | 850μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Outputs: | - | 1 |
Nominal Supply Current: | - | 3.5μA |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 85°C |

TXB0108PWR
(In Stock: 4048)
Texas InstrumentsUnited States