TXS0108ERGYR alternative parts: TXS0108EZXYR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRNSLTR BIDIRECTIONAL 20VQFN
8-Bit Bidirectional Voltage-Level Shifter For Open-Drain And Push-Pull Application 20-BGA MICROSTAR JUNIOR -40 to 85
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
20-UFBGA
Number of Pins:
20
20
Weight:
43.006227mg
21.800783mg
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Position:
QUAD
BOTTOM
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TXS0108
TXS0108
Pin Count:
20
20
Output Type:
Open Drain, Push-Pull
Open Drain, Push-Pull
Number of Channels:
8
8
Number of Circuits:
1
1
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
1.2V
1.2V
Number of Bits:
8
8
Propagation Delay:
4.8 ns
4.8 ns
Quiescent Current:
3μA
3μA
Turn On Delay Time:
312 ns
312 ns
Logic Function:
Translator
Translator
Data Rate:
60Mbps
60Mbps
Output Characteristics:
3-STATE
3-STATE
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
High Level Output Current:
-50mA
-50mA
Channel Type:
Bidirectional
Bidirectional
Low Level Output Current:
50mA
50mA
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.6V
1.2V~3.6V
Voltage - VCCB:
1.65V~5.5V
1.65V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
1mm
610μm
Length:
4.5mm
2.5mm
Width:
3.5mm
3mm
Thickness:
900μm
360μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Copper, Silver, Tin
Terminal Form:
-
BALL
TXS0108ERGYR

TXS0108ERGYR

(In Stock: 2860)

Texas Instruments