UCC27325DR alternative parts: UCC27201ADDAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MOSFET DRIVR DUAL HS 4A 8SOIC
IC DVR HIGH/LOW SIDE 3A 8SOPWR
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-PowerSOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
72.603129mg
-
Driver Configuration:
Low-Side
Half-Bridge
Logic voltage-VIL, VIH:
1V 2V
0.8V 2.5V
Operating Temperature:
-55°C~150°C TJ
-40°C~140°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
1.14W
2.7W
Voltage - Supply:
4.5V~15V
8V~17V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
1
Supply Voltage:
14V
12V
Base Part Number:
UCC27325
UCC27201
Pin Count:
8
8
Number of Outputs:
2
2
Max Output Current:
4.5A
3A
Operating Supply Voltage:
12V
12V
Power Supplies:
4.5/15V
-
Nominal Supply Current:
600μA
3.8mA
Power Dissipation:
1.14W
2.7W
Output Current:
4A
3A
Max Supply Current:
600μA
5.5mA
Propagation Delay:
35 ns
50 ns
Input Type:
Inverting, Non-Inverting
Non-Inverting
Turn On Delay Time:
35 ns
7 ns
Output Characteristics:
TOTEM-POLE
-
Rise Time:
40ns
8ns
Fall Time (Typ):
40 ns
7 ns
Output Polarity:
TRUE AND INVERTED
TRUE
Input Characteristics:
STANDARD
-
Rise / Fall Time (Typ):
20ns 15ns
8ns 7ns
Interface IC Type:
BUFFER OR INVERTER BASED MOSFET DRIVER
-
Channel Type:
Independent
Independent
Turn On Time:
0.04 µs
0.007 µs
Output Peak Current Limit-Nom:
4A
3A
Gate Type:
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Current - Peak Output (Source, Sink):
4A 4A
3A 3A
High Side Driver:
NO
-
Turn Off Time:
0.05 µs
0.007 µs
Height:
1.75mm
1.7mm
Length:
4.9mm
4.89mm
Width:
3.91mm
3.9mm
Thickness:
1.58mm
1.48mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Output Voltage:
-
250mV
Driver Number of Bits:
-
2
Built-in Protections:
-
UNDER VOLTAGE
High Side Voltage - Max (Bootstrap):
-
120V
UCC27325DR

UCC27325DR

(In Stock: 71)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.374531

    $1.37

  • 10

    $1.296727

    $12.97

  • 100

    $1.223327

    $122.33

  • 500

    $1.154082

    $577.04

  • 1000

    $1.088757

    $1,088.76

Minimum: 1 Multiples: 1

Unit Price: $1.374531

Ext Price: $1.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity