UCC27325DR alternative parts: UCC27517DBVR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MOSFET DRIVR DUAL HS 4A 8SOIC | IC GATE DVR LOW SIDE 1CH SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | SC-74A, SOT-753 |
Number of Pins: | 8 | 5 |
Weight: | 72.603129mg | - |
Driver Configuration: | Low-Side | Low-Side |
Logic voltage-VIL, VIH: | 1V 2V | 1V 2.4V |
Operating Temperature: | -55°C~150°C TJ | -40°C~140°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 1.14W | - |
Voltage - Supply: | 4.5V~15V | 4.5V~18V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 1 |
Supply Voltage: | 14V | 12V |
Base Part Number: | UCC27325 | UCC27517 |
Pin Count: | 8 | 5 |
Number of Outputs: | 2 | 1 |
Max Output Current: | 4.5A | 4A |
Operating Supply Voltage: | 12V | 12V |
Power Supplies: | 4.5/15V | - |
Nominal Supply Current: | 600μA | - |
Power Dissipation: | 1.14W | - |
Output Current: | 4A | 4A |
Max Supply Current: | 600μA | - |
Propagation Delay: | 35 ns | 13 ns |
Input Type: | Inverting, Non-Inverting | Inverting, Non-Inverting |
Turn On Delay Time: | 35 ns | 30 ns |
Output Characteristics: | TOTEM-POLE | - |
Rise Time: | 40ns | 8ns |
Fall Time (Typ): | 40 ns | 7 ns |
Output Polarity: | TRUE AND INVERTED | TRUE AND INVERTED |
Input Characteristics: | STANDARD | - |
Rise / Fall Time (Typ): | 20ns 15ns | 8ns 7ns |
Interface IC Type: | BUFFER OR INVERTER BASED MOSFET DRIVER | BUFFER OR INVERTER BASED MOSFET DRIVER |
Channel Type: | Independent | Single |
Turn On Time: | 0.04 µs | 0.03 µs |
Output Peak Current Limit-Nom: | 4A | 4A |
Gate Type: | N-Channel, P-Channel MOSFET | IGBT, N-Channel MOSFET |
Current - Peak Output (Source, Sink): | 4A 4A | 4A 4A |
High Side Driver: | NO | NO |
Turn Off Time: | 0.05 µs | 0.03 µs |
Height: | 1.75mm | 1.45mm |
Length: | 4.9mm | 2.9mm |
Width: | 3.91mm | 1.6mm |
Thickness: | 1.58mm | 1.2mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Junction Temperature (Tj): | - | 140°C |

UCC27325DR
(In Stock: 71)
Texas InstrumentsQty
Unit Price
Ext Price
1
$1.374531
$1.37
10
$1.296727
$12.97
100
$1.223327
$122.33
500
$1.154082
$577.04
1000
$1.088757
$1,088.76
Minimum: 1 Multiples: 1
Unit Price: $1.374531
Ext Price: $1.37
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools