UKT1V220MDD alternative parts: UVK1H220MDD, 16MH722MEFC5X7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Aluminum Electrolytic Capacitors - Leaded 35volts 22uF 20% | CAP ALUM 22UF 20% 50V RADIAL | CAP ALUM 22UF 20% 16V RADIAL |
Factory Lead Time: | 19 Weeks | 19 Weeks | 17 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Radial, Can | Radial, Can | Radial, Can |
Terminal Shape: | WIRE | WIRE | - |
Dielectric Material: | ALUMINUM (WET) | Aluminium | - |
Lifetime @ Temp.: | 1000 Hrs @ 105°C | 2000 Hrs @ 85°C | 1000 Hrs @ 105°C |
Operating Temperature: | -55°C~105°C | -40°C~85°C | -40°C~105°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | UKT | UVK | MH7 |
Published: | 2015 | 2009 | 2012 |
Size / Dimension: | 0.197Dia 5.00mm | 0.197Dia 5.00mm | 0.197Dia 5.00mm |
Tolerance: | ±20% | ±20% | ±20% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | - |
Termination: | Radial | Radial | - |
ECCN Code: | EAR99 | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) | - |
Applications: | Audio | General Purpose | General Purpose |
HTS Code: | 8532.22.00 | 8532.22.00 | - |
Capacitance: | 22μF | 22μF | 22μF |
Voltage - Rated DC: | 35V | 50V | 16V |
Terminal Pitch: | 2mm | - | - |
Lead Pitch: | 2.0066mm | 2mm | 2.0066mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR | - |
Lead Spacing: | 0.079 2.00mm | 0.079 2.00mm | 0.079 2.00mm |
Leakage Current: | 23.1μA | 33μA | - |
Ripple Current: | 61mA | 95mA | 44mA |
Polarization: | Polar | Polar | Polar |
Life (Hours): | 1000 hours | 2000 hours | 1000 hours |
Ripple Current @ Low Frequency: | 61mA @ 120Hz | 95mA @ 120Hz | 44mA @ 120Hz |
Ripple Current @ High Frequency: | 122mA @ 10kHz | 190mA @ 10kHz | - |
Dissipation Factor: | 0.16 % | 0.12 % | - |
Diameter: | 5mm | 5mm | 5mm |
Height: | 11mm | 11mm | 7mm |
Height Seated (Max): | 0.433 11.00mm | 0.433 11.00mm | 0.315 8.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Diameter: | - | 500 μm | - |
Voltage: | - | 50V | - |

UKT1V220MDD
(In Stock: 25)
NichiconQty
Unit Price
Ext Price
1
$0.131332
$0.13
10
$0.123898
$1.24
100
$0.116885
$11.69
500
$0.110269
$55.13
1000
$0.104027
$104.03
Minimum: 1 Multiples: 1
Unit Price: $0.131332
Ext Price: $0.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity