VE-2N4-EV alternative parts: VE-2N0-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONVERTER MOD DC/DC 48V 150W
CONVERTER MOD DC/DC 5V 200W
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Full Brick
Full Brick
Operating Temperature:
-10°C~85°C
-55°C~85°C
Packaging:
Bulk
Bulk
Series:
VE-200™ (150W)
VE-200™ (200W)
Published:
2013
2013
Size / Dimension:
4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm
4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
9
9
ECCN Code:
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
ITE (Commercial)
ITE (Commercial)
Power (Watts):
150W
200W
Max Power Dissipation:
150W
200W
Terminal Position:
DUAL
DUAL
Terminal Form:
PIN/PEG
PIN/PEG
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
R-XDMA-P9
R-XDFM-P9
Number of Outputs:
1
1
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
88%
90%
Voltage - Isolation:
3kV
3kV
Voltage - Input (Max):
76V
76V
Output Voltage:
48V
5V
Max Output Current:
3.13A
40A
Voltage - Input (Min):
36V
36V
Input Voltage-Nom:
48V
48V
Trim/Adjustable Output:
YES
YES
Features:
OCP, OTP, OVP, SCP
OCP, OTP, OVP, SCP
Height:
12.7mm
12.7mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pin Count:
-
9
VE-2N4-EV

VE-2N4-EV

(In Stock: 2242)

Vicor Corporation

Qty

Unit Price

Ext Price

  • 1

    $311.084871

    $311.08

  • 10

    $293.476293

    $2,934.76

  • 100

    $276.864428

    $27,686.44

  • 500

    $261.192856

    $130,596.43

  • 1000

    $246.408355

    $246,408.36

Minimum: 1 Multiples: 1

Unit Price: $311.084871

Ext Price: $311.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity