VE-2N4-EV alternative parts: VE-2N3-EW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONVERTER MOD DC/DC 48V 150W | CONVERTER MOD DC/DC 24V 100W |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Full Brick | Full Brick |
Operating Temperature: | -10°C~85°C | -10°C~85°C |
Packaging: | Bulk | Bulk |
Series: | VE-200™ (150W) | VE-200™ (100W) |
Published: | 2013 | 2013 |
Size / Dimension: | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 9 | 9 |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | ITE (Commercial) | ITE (Commercial) |
Power (Watts): | 150W | 100W |
Max Power Dissipation: | 150W | 100W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
JESD-30 Code: | R-XDMA-P9 | R-XDMA-P9 |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 88% | 88% |
Voltage - Isolation: | 3kV | 3kV |
Voltage - Input (Max): | 76V | 76V |
Output Voltage: | 48V | 24V |
Max Output Current: | 3.13A | 4.17A |
Voltage - Input (Min): | 36V | 36V |
Input Voltage-Nom: | 48V | 48V |
Trim/Adjustable Output: | YES | YES |
Features: | OCP, OTP, OVP, SCP | OCP, OTP, OVP, SCP |
Height: | 12.7mm | 12.7mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

VE-2N4-EV
(In Stock: 2242)
Vicor CorporationQty
Unit Price
Ext Price
1
$311.084871
$311.08
10
$293.476293
$2,934.76
100
$276.864428
$27,686.44
500
$261.192856
$130,596.43
1000
$246.408355
$246,408.36
Minimum: 1 Multiples: 1
Unit Price: $311.084871
Ext Price: $311.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools