VEL18US150-EU-JA alternative parts: VEC50US15, WSX150-1600
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | AC/DC WALL MOUNT ADAPTER 15V 19W | XP POWER VEC50US15. ADAPTOR | AC/DC WALL MOUNT ADAPTER 15V 24W |
Factory Lead Time: | 18 Weeks | 21 Weeks | 13 Weeks |
Weight: | 0.188lb 85.28g | 0.54lb 244.94g | - |
Voltage-Output 1: | 15V | - | 15V |
Operating Temperature: | 0°C~60°C | 0°C~65°C | 0°C~45°C |
Series: | VEL18 (18W) | VEC50 (50W) | WSX |
Published: | 2016 | 2015 | 2015 |
Size / Dimension: | 3.54Lx1.34W x 2.26 H 90.0mmx34.0mmx57.6mm | 4.58Lx2.06W x 1.23 H 116.3mmx52.4mmx31.3mm | 3.02Lx1.87W x 1.38 H 76.8mmx47.5mmx35.0mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Connector Type: | Plug | Plug | Plug |
Applications: | ITE (Commercial) | ITE (Commercial) | ITE (Commercial) |
Power (Watts): | 19W | - | - |
Max Power Dissipation: | 18W | 50W | 24W |
Number of Outputs: | 1 | 1 | 1 |
Approval Agency: | CB, TUV, UL | CB, CE, TUV | CE, cETLus, FCC, GS, RCM |
Efficiency: | Level VI, CoC Tier 2 | Level VI, CoC Tier 2 | Level VI |
Max Output Current: | 1.25A | 3.33A | 1.6A |
Polarity: | Positive | Positive | Positive |
Polarization: | Positive Center | Positive Center | Positive Center |
Input Type: | Fixed Blade | Cord (Sold Separately) | Multi-Blade (Included) |
Output Power: | 18W | 50W | 24W |
Min Input Voltage: | 90V | 90V | 90V |
Max Input Voltage: | 264V | 264V | 264V |
Current - Output 1: | 1.25A | 3.33A | 1.6A |
Max Output Power: | 18W | 50W | 24W |
Form: | Wall Mount (Class II) | Desktop (Class I) | Wall Mount (Class II) |
Region Utilized: | Europe | International | International |
Cord Length: | 59 1.50m | 47.2 1.20m | 72 1.83m |
Input Connector: | CEE 7/16 | IEC 320-C14 | Multi-Blade |
Output Connector: | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm |
No Load Power Consumption: | 100mW Max | 150mW Max | 100mW Max |
Height: | 57.404mm | 31.242mm | 35.052mm |
REACH SVHC: | Unknown | No SVHC | Unknown |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Pbfree Code: | - | yes | - |
Analog IC - Other Type: | - | AC-DC REGULATED POWER SUPPLY MODULE | - |
Min Input Voltage (AC): | - | 90V | - |
Max Input Voltage (AC): | - | 264V | - |
Usage Level: | - | - | Commercial grade |
Lead Free: | - | - | Lead Free |

VEL18US150-EU-JA
(In Stock: 63)
XP PowerQty
Unit Price
Ext Price
1
$11.206565
$11.21
10
$10.572231
$105.72
100
$9.973803
$997.38
500
$9.409248
$4,704.62
1000
$8.876649
$8,876.65
Minimum: 1 Multiples: 1
Unit Price: $11.206565
Ext Price: $11.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity