VO1400AEFTR alternative parts: VO14642AABTR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | SSR, MOSFET, 60V, 100mA | Transistor Output SSR, 1-Channel, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN |
Factory Lead Time: | 6 Weeks | 16 Weeks, 4 Days |
Contact Plating: | Tin | - |
Mount: | PCB, Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 4-SOP (0.173, 4.40mm) | - |
Number of Pins: | 4 | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2013 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Gull Wing | - |
ECCN Code: | EAR99 | - |
Resistance: | 2.3Ohm | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Additional Feature: | UL RECOGNIZED | UL RECOGNIZED, CMOS COMPATIBLE |
Max Power Dissipation: | 120mW | - |
Depth: | 4.39mm | 28.2 mm |
Termination Style: | Gull Wing | - |
Number of Contacts: | 1 | - |
Output Voltage: | 60V | - |
Output Type: | AC, DC | - |
Max Output Current: | 100mA | - |
Circuit: | SPST-NO (1 Form A) | - |
Output Current: | 100mA | - |
Throw Configuration: | SPST | - |
Input Type: | DC | DC |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | TRANSISTOR OUTPUT SSR |
Forward Current: | 1mA | - |
Max Output Voltage: | 60V | - |
Max Input Voltage: | 1.4V | - |
Relay Type: | Relay | - |
Forward Voltage: | 1.4V | - |
Voltage - Load: | 0V~60V | - |
On-State Resistance (Max): | 5Ohm | - |
Max Input Current: | 50mA | - |
Max Forward Surge Current (Ifsm): | 50mA | - |
Input Current: | 50mA | - |
Isolation Voltage: | 1.5kV | - |
Ambient Temperature Range High: | 85°C | - |
Control Current: | 0.0003A | - |
On-State Resistance: | 5Ohm | - |
Height: | 2.42mm | 15.4 (housing) mm |
Length: | 4.7mm | - |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Housing material: | - | PA66, white |
Exterior Housing Material: | - | 1 |
Gross weight: | - | 5.47 |
Transport package size/quantity: | - | 42*28*23.5/1000 |
Noal voltage: | - | 12/24 (DC) Vmin |
Number of terals: | - | 4, blade terminal uninsulated 6.3min |
Rohs Code: | - | Yes |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | VISHAY INTERTECHNOLOGY INC |
Package Description: | - | ROHS COMPLIANT, SMD, 6 PIN |
On-state Resistance-Max: | - | 0.07 Ω |
Operating Temperature-Max: | - | 85 °C |
Operating Temperature-Min: | - | -40 °C |
Type: | - | connector (plug) series 70413 |
Terminal Finish: | - | Matte Tin (Sn) |
Packing Method: | - | TR |
Reach Compliance Code: | - | unknown |
Configuration: | - | SINGLE |
Forward Current-Max: | - | 0.05 A |
Overall Height: | - | 4.6 mm |
On-State Current-Max: | - | 2 A |
Isolation Voltage-Max: | - | 5300 V |
Overall Length: | - | 8.7 mm |
Output Circuit Type: | - | MOSFET |
Control Voltage: | - | 1 V |
Width: | - | 22.4 mm |
VO1400AEFTR
Vishay Semiconductor Opto DivisionUnited States