VO1400AEFTR alternative parts: VO14642AT
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | SSR, MOSFET, 60V, 100mA | Relay: solid state; SPST-NO; Icntrl max: 50mA; 2A; 1-phase; 250mΩ |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | PCB, Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 4-SOP (0.173, 4.40mm) | - |
Number of Pins: | 4 | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2013 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Gull Wing | - |
ECCN Code: | EAR99 | - |
Resistance: | 2.3Ohm | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Additional Feature: | UL RECOGNIZED | - |
Max Power Dissipation: | 120mW | - |
Depth: | 4.39mm | - |
Termination Style: | Gull Wing | - |
Number of Contacts: | 1 | - |
Output Voltage: | 60V | - |
Output Type: | AC, DC | - |
Max Output Current: | 100mA | - |
Circuit: | SPST-NO (1 Form A) | - |
Output Current: | 100mA | - |
Throw Configuration: | SPST | - |
Input Type: | DC | - |
Optoelectronic Device Type: | TRANSISTOR OUTPUT SSR | - |
Forward Current: | 1mA | - |
Max Output Voltage: | 60V | - |
Max Input Voltage: | 1.4V | - |
Relay Type: | Relay | - |
Forward Voltage: | 1.4V | - |
Voltage - Load: | 0V~60V | - |
On-State Resistance (Max): | 5Ohm | - |
Max Input Current: | 50mA | - |
Max Forward Surge Current (Ifsm): | 50mA | - |
Input Current: | 50mA | - |
Isolation Voltage: | 1.5kV | - |
Ambient Temperature Range High: | 85°C | - |
Control Current: | 0.0003A | - |
On-State Resistance: | 5Ohm | - |
Height: | 2.42mm | - |
Length: | 4.7mm | - |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Type of relay: | - | solid state |
Contacts configuration: | - | SPST-NO |
Control current max.: | - | 50mA |
Max. operating current: | - | 2A |
Switched voltage: | - | max. 60V |
Relay variant: | - | 1-phase |
Case: | - | DIP6 |
Insulation voltage: | - | 5.3kV |
Gross weight: | - | 15g |
Operating temperature: | - | -55...85°C |
On-state resistance: | - | 0.25Ω |
VO1400AEFTR
Vishay Semiconductor Opto DivisionUnited States