WK73R2JTTE1243F alternative parts: RCL12181K82FKEK
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 124K OHM 1% 1W 1812 | RES SMD 1.82K OHM 1W 1812 WIDE |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Package / Case: | Wide 1812 (4532 Metric), 1218 | Wide 1812 (4532 Metric), 1218 |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | WK73R | RCL |
Size / Dimension: | 0.122Lx0.181W 3.10mmx4.60mm | 0.126Lx0.181W 3.20mmx4.60mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 124kOhm | 1.82kOhms |
Composition: | Thick Film | Thick Film |
Power (Watts): | 1W | 1W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200 |
Height Seated (Max): | 0.028 0.70mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Supplier Device Package: | - | 1218 |
Voltage Rated: | - | 200V |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 155°C |
Min Operating Temperature: | - | -55°C |
Power Rating: | - | 1W |
Max Power Dissipation: | - | 1W |
Case Code (Metric): | - | 4532 |
Case Code (Imperial): | - | 1812 |
Height: | - | 609.6μm |
Length: | - | 3.2004mm |
Width: | - | 4.5974mm |

WK73R2JTTE1243F
(In Stock: 26)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.156600
$0.16
10
$0.147736
$1.48
100
$0.139374
$13.94
500
$0.131485
$65.74
1000
$0.124042
$124.04
Minimum: 1 Multiples: 1
Unit Price: $0.156600
Ext Price: $0.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity