WM8960CGEFL/V alternative parts: WM8974CGEFL/RV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
WOLFSON MICROELECTRONICS WM8960CGEFL/VAudio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS
WM8974 Series 1.8-3.6 V Single Ch 2 Wire Interface w/ Speaker Driver - QFN-24
Factory Lead Time:
19 Weeks
19 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
32
24
Weight:
188.609377mg
928.191737mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
2008
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
-
Type:
Stereo Audio
Audio
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Number of Functions:
1
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Operating Supply Voltage:
3.6V
-
Interface:
2-Wire
2-Wire, Serial
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
1.71V
1.71V
Operating Mode:
SYNCHRONOUS
-
Sampling Rate:
48 ksps
48 ksps
Voltage - Supply, Analog:
2.7V~3.6V
2.5V~3.6V
Voltage - Supply, Digital:
1.71V~3.6V
1.71V~3.6V
Signal to Noise Ratio (SNR):
94 dB
94 dB
Number of D/A Converters:
2
1
Resolution (Bits):
24 b
24 b
Ambient Temperature Range High:
85°C
-
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
2 / 2
1 / 1
Filter:
YES
-
S/N Ratio, ADCs / DACs (db) Typ:
94 / 98
94 / 98
Companding Law:
A/MU-LAW
-
Height:
1mm
-
Length:
5mm
-
Width:
5mm
-
REACH SVHC:
Unknown
Unknown
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
24-QFN (4x4)
Usage Level:
-
Industrial grade
Termination:
-
SMD/SMT
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Number of Channels:
-
1
Number of A/D Converters:
-
1
WM8960CGEFL/V

WM8960CGEFL/V

(In Stock: 8)

Cirrus Logic Inc.