WM8960CGEFL/V alternative parts: WM8994ECS/R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
WOLFSON MICROELECTRONICS WM8960CGEFL/VAudio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS
IC CODEC AUD HUB MULTI-CH 72WCSP
Factory Lead Time:
19 Weeks
24 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
72-WFBGA, CSPBGA
Number of Pins:
32
72
Weight:
188.609377mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
2008
2012
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
32
72
Type:
Stereo Audio
Stereo Audio
Terminal Position:
QUAD
BOTTOM
Terminal Form:
NO LEAD
BALL
Number of Functions:
1
1
Supply Voltage:
1.8V
1V
Terminal Pitch:
0.5mm
0.5mm
Operating Supply Voltage:
3.6V
3.6V
Interface:
2-Wire
2-Wire
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
1.71V
950mV
Operating Mode:
SYNCHRONOUS
SYNCHRONOUS
Sampling Rate:
48 ksps
96 ksps
Voltage - Supply, Analog:
2.7V~3.6V
1.71V~2V
Voltage - Supply, Digital:
1.71V~3.6V
1.62V~3.6V
Signal to Noise Ratio (SNR):
94 dB
94 dB
Number of D/A Converters:
2
-
Resolution (Bits):
24 b
24 b
Ambient Temperature Range High:
85°C
85°C
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
2 / 2
2 / 4
Filter:
YES
YES
S/N Ratio, ADCs / DACs (db) Typ:
94 / 98
95 / 100
Companding Law:
A/MU-LAW
A/MU-LAW
Height:
1mm
576μm
Length:
5mm
-
Width:
5mm
-
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Industrial grade
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Number of Channels:
-
4
Data Interface:
-
I2S, PCM
Number of A/D Converters:
-
2
Max Junction Temperature (Tj):
-
125°C
Number of Analog Inputs:
-
8
Number of Analog Outputs:
-
9
WM8960CGEFL/V

WM8960CGEFL/V

(In Stock: 8)

Cirrus Logic Inc.