WM8960CGEFL/V alternative parts: ATMEGA168-20MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
WOLFSON MICROELECTRONICS WM8960CGEFL/VAudio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS
MCU 8-bit ATmega AVR RISC 16KB Flash 3.3V/5V 32-Pin VQFN EP
Factory Lead Time:
19 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Number of Pins:
32
32
Weight:
188.609377mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tray
Tray
Published:
2008
1997
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
Type:
Stereo Audio
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Number of Functions:
1
-
Supply Voltage:
1.8V
3V
Terminal Pitch:
0.5mm
-
Operating Supply Voltage:
3.6V
-
Interface:
2-Wire
2-Wire, I2C, SPI, Serial, UART, USART
Max Supply Voltage:
3.6V
-
Min Supply Voltage:
1.71V
-
Operating Mode:
SYNCHRONOUS
-
Sampling Rate:
48 ksps
-
Voltage - Supply, Analog:
2.7V~3.6V
-
Voltage - Supply, Digital:
1.71V~3.6V
-
Signal to Noise Ratio (SNR):
94 dB
-
Number of D/A Converters:
2
-
Resolution (Bits):
24 b
-
Ambient Temperature Range High:
85°C
-
Sigma Delta:
Yes
-
Number of ADCs / DACs:
2 / 2
-
Filter:
YES
-
S/N Ratio, ADCs / DACs (db) Typ:
94 / 98
-
Companding Law:
A/MU-LAW
-
Height:
1mm
1mm
Length:
5mm
5.1mm
Width:
5mm
5.1mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Manufacturer Package Identifier:
-
32M1-A
Data Converters:
-
A/D 8x10b
Memory Types:
-
EEPROM, FLASH
Number of I/Os:
-
23
Watchdog Timers:
-
Yes
Series:
-
AVR® ATmega
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Peak Reflow Temperature (Cel):
-
260
Frequency:
-
20MHz
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
ATMEGA168
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.7V
Memory Size:
-
16kB
Oscillator Type:
-
Internal
RAM Size:
-
1K x 8
Voltage - Supply (Vcc/Vdd):
-
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Core Processor:
-
AVR
Peripherals:
-
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
-
FLASH
Core Size:
-
8-Bit
Program Memory Size:
-
16KB 8K x 16
Connectivity:
-
I2C, SPI, UART/USART
Bit Size:
-
8
Access Time:
-
20 μs
Has ADC:
-
YES
DMA Channels:
-
NO
Data Bus Width:
-
8b
Number of Timers/Counters:
-
3
Density:
-
128 kb
EEPROM Size:
-
512 x 8
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
RAM (words):
-
512
Number of UART Channels:
-
0
Number of ADC Channels:
-
8
Number of Serial I/Os:
-
1
Number of External Interrupts:
-
2
Number of PWM Channels:
-
6
Number of I2C Channels:
-
1
Radiation Hardening:
-
No
WM8960CGEFL/V

WM8960CGEFL/V

(In Stock: 8)

Cirrus Logic Inc.