WM8960CGEFL/V alternative parts: ATMEGA168PA-MU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | WOLFSON MICROELECTRONICS WM8960CGEFL/VAudio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS | MCU 8-bit ATmega AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin VQFN EP |
Factory Lead Time: | 19 Weeks | 4 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Number of Pins: | 32 | 32 |
Weight: | 188.609377mg | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2008 | 1997 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
Type: | Stereo Audio | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | 5V |
Terminal Pitch: | 0.5mm | - |
Operating Supply Voltage: | 3.6V | - |
Interface: | 2-Wire | 2-Wire, I2C, SPI, UART, USART |
Max Supply Voltage: | 3.6V | - |
Min Supply Voltage: | 1.71V | - |
Operating Mode: | SYNCHRONOUS | - |
Sampling Rate: | 48 ksps | - |
Voltage - Supply, Analog: | 2.7V~3.6V | - |
Voltage - Supply, Digital: | 1.71V~3.6V | - |
Signal to Noise Ratio (SNR): | 94 dB | - |
Number of D/A Converters: | 2 | - |
Resolution (Bits): | 24 b | - |
Ambient Temperature Range High: | 85°C | - |
Sigma Delta: | Yes | - |
Number of ADCs / DACs: | 2 / 2 | - |
Filter: | YES | - |
S/N Ratio, ADCs / DACs (db) Typ: | 94 / 98 | - |
Companding Law: | A/MU-LAW | - |
Height: | 1mm | 880μm |
Length: | 5mm | 5mm |
Width: | 5mm | 5mm |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | 32M1-A |
Data Converters: | - | A/D 8x10b |
Number of I/Os: | - | 23 |
Watchdog Timers: | - | Yes |
Series: | - | AVR® ATmega |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Terminal Finish: | - | Matte Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Frequency: | - | 20MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | ATMEGA168PA |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 2/5V |
Supply Voltage-Min (Vsup): | - | 4.5V |
Memory Size: | - | 16kB |
Oscillator Type: | - | Internal |
RAM Size: | - | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | - | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Core Processor: | - | AVR |
Peripherals: | - | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | - | FLASH |
Core Size: | - | 8-Bit |
Program Memory Size: | - | 16KB 8K x 16 |
Connectivity: | - | I2C, SPI, UART/USART |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
Data Bus Width: | - | 8b |
Number of Timers/Counters: | - | 3 |
Density: | - | 128 kb |
EEPROM Size: | - | 512 x 8 |
Boundary Scan: | - | NO |
Low Power Mode: | - | NO |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
Number of ADC Channels: | - | 8 |
Number of Serial I/Os: | - | 1 |
Number of External Interrupts: | - | 2 |
Number of PWM Channels: | - | 6 |
Number of I2C Channels: | - | 1 |
Radiation Hardening: | - | No |

WM8960CGEFL/V
(In Stock: 8)
Cirrus Logic Inc.United States