WM8960CGEFL/V alternative parts: WM8962ECSN/R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
WOLFSON MICROELECTRONICS WM8960CGEFL/VAudio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS
AUDIO CODEC, 24BIT, 96KSPS, CSP-49
Factory Lead Time:
19 Weeks
28 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
49-WFBGA, WLCSP
Number of Pins:
32
49
Weight:
188.609377mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
2008
2014
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
32
49
Type:
Stereo Audio
Stereo Audio
Terminal Position:
QUAD
BOTTOM
Terminal Form:
NO LEAD
BALL
Number of Functions:
1
1
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
0.5mm
Operating Supply Voltage:
3.6V
1.8V
Interface:
2-Wire
2-Wire, I2C, SPI, Serial
Max Supply Voltage:
3.6V
-
Min Supply Voltage:
1.71V
-
Operating Mode:
SYNCHRONOUS
-
Sampling Rate:
48 ksps
96 ksps
Voltage - Supply, Analog:
2.7V~3.6V
1.7V~2V
Voltage - Supply, Digital:
1.71V~3.6V
1.62V~2V
Signal to Noise Ratio (SNR):
94 dB
94 dB
Number of D/A Converters:
2
2
Resolution (Bits):
24 b
24 b
Ambient Temperature Range High:
85°C
-
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
2 / 2
2 / 2
Filter:
YES
-
S/N Ratio, ADCs / DACs (db) Typ:
94 / 98
94 / 98
Companding Law:
A/MU-LAW
-
Height:
1mm
-
Length:
5mm
3.984mm
Width:
5mm
3.594mm
REACH SVHC:
Unknown
Unknown
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Supply Voltage-Max (Vsup):
-
2V
Data Interface:
-
I2C, SPI
Height Seated (Max):
-
0.75mm
WM8960CGEFL/V

WM8960CGEFL/V

(In Stock: 8)

Cirrus Logic Inc.