WM8960CGEFL/V alternative parts: WM8983GEFL/RV
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | WOLFSON MICROELECTRONICS WM8960CGEFL/VAudio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS | IC CODEC STER 1W SPKR DVR 32QFN |
Factory Lead Time: | 19 Weeks | 19 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Number of Pins: | 32 | - |
Weight: | 188.609377mg | 188.609377mg |
Operating Temperature: | -40°C~85°C | -25°C~85°C |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2008 | 2016 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
Type: | Stereo Audio | Stereo Audio |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Operating Supply Voltage: | 3.6V | - |
Interface: | 2-Wire | 2-Wire, Serial |
Max Supply Voltage: | 3.6V | - |
Min Supply Voltage: | 1.71V | - |
Operating Mode: | SYNCHRONOUS | SYNCHRONOUS |
Sampling Rate: | 48 ksps | - |
Voltage - Supply, Analog: | 2.7V~3.6V | 2.5V~3.6V |
Voltage - Supply, Digital: | 1.71V~3.6V | 1.71V~3.6V |
Signal to Noise Ratio (SNR): | 94 dB | 95 dB |
Number of D/A Converters: | 2 | - |
Resolution (Bits): | 24 b | 24 b |
Ambient Temperature Range High: | 85°C | - |
Sigma Delta: | Yes | Yes |
Number of ADCs / DACs: | 2 / 2 | 2 / 2 |
Filter: | YES | YES |
S/N Ratio, ADCs / DACs (db) Typ: | 94 / 98 | 95 / 98 |
Companding Law: | A/MU-LAW | A/MU-LAW |
Height: | 1mm | - |
Length: | 5mm | 5mm |
Width: | 5mm | 5mm |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Output Power: | - | 40mW |
Data Interface: | - | I2S, PCM |
Number of A/D Converters: | - | 2 |
Height Seated (Max): | - | 0.9mm |

WM8960CGEFL/V
(In Stock: 8)
Cirrus Logic Inc.United States