WSL2010R4700DBA alternative parts: RT2010DKE07475RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 0.47 OHM 0.5% 1/2W 2010
RES SMD 475 OHM 0.5% 1/2W 2010
Factory Lead Time:
14 Weeks
17 Weeks
Package / Case:
2010 (5025 Metric)
2010 (5025 Metric)
Supplier Device Package:
2010
-
Operating Temperature:
-65°C~170°C
-55°C~125°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
WSL
RT
Size / Dimension:
0.200Lx0.100W 5.08mmx2.54mm
0.197Lx0.098W 5.00mmx2.50mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±75ppm/°C
±50ppm/°C
Resistance:
470mOhms
475Ohm
Composition:
Metal Element
Thin Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Power Rating:
500mW
-
Features:
Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Moisture Resistant
Height Seated (Max):
0.035 0.89mm
0.026 0.65mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Ratings:
AEC-Q200
-
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
Packing Method:
-
TR, Embossed, 7 Inch
Max Power Dissipation:
-
500mW
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.5W
Height:
-
660.4μm
WSL2010R4700DBA

WSL2010R4700DBA

(In Stock: 40)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.773913

    $2.77

  • 10

    $2.616899

    $26.17

  • 100

    $2.468773

    $246.88

  • 500

    $2.329031

    $1,164.52

  • 1000

    $2.197199

    $2,197.20

Minimum: 1 Multiples: 1

Unit Price: $2.773913

Ext Price: $2.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity