WSL2010R4700DBA alternative parts: RT2010DKE075K76L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 0.47 OHM 0.5% 1/2W 2010 | RES SMD 5.76K OHM 0.5% 1/2W 2010 |
Factory Lead Time: | 14 Weeks | 17 Weeks |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) |
Supplier Device Package: | 2010 | - |
Operating Temperature: | -65°C~170°C | -55°C~125°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | WSL | RT |
Size / Dimension: | 0.200Lx0.100W 5.08mmx2.54mm | 0.197Lx0.098W 5.00mmx2.50mm |
Tolerance: | ±0.5% | ±0.5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±75ppm/°C | ±50ppm/°C |
Resistance: | 470mOhms | 5.76kOhm |
Composition: | Metal Element | Thin Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Power Rating: | 500mW | - |
Features: | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | Moisture Resistant |
Height Seated (Max): | 0.035 0.89mm | 0.026 0.65mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Ratings: | AEC-Q200 | - |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Published: | - | 2017 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | HIGH PRECISION |
Packing Method: | - | TR, Embossed, 7 Inch |
Max Power Dissipation: | - | 500mW |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.5W |
Height: | - | 660.4μm |

WSL2010R4700DBA
(In Stock: 40)
Vishay DaleQty
Unit Price
Ext Price
1
$2.773913
$2.77
10
$2.616899
$26.17
100
$2.468773
$246.88
500
$2.329031
$1,164.52
1000
$2.197199
$2,197.20
Minimum: 1 Multiples: 1
Unit Price: $2.773913
Ext Price: $2.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity