XA7A100T-1FGG484Q alternative parts: XA7A15T-2CSG325I
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FPGA Artix-7 101440 Cells 28nm (CMOS) Technology 1V 484-Pin CSBGA | FPGA Artix-7 16640 Cells 28nm Technology 1V 325-Pin CSBGA Tray |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 484-BBGA | 324-LFBGA, CSPBGA |
Number of Pins: | 484 | 325 |
Number of I/Os: | 285 | 150 |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~100°C TJ |
Packaging: | Tray | Bulk |
Series: | Automotive, AEC-Q100, Artix-7 XA | Automotive, AEC-Q100, Artix-7 XA |
Published: | 2010 | 2010 |
JESD-609 Code: | e1 | e1 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 484 | 325 |
Terminal Finish: | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | Tin/Silver/Copper (Sn/Ag/Cu) |
Voltage - Supply: | 0.95V~1.05V | 0.95V~1.05V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | 250 | 260 |
Supply Voltage: | 1V | 1V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Number of Outputs: | 285 | - |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 1V | 1V |
Power Supplies: | 1V | - |
RAM Size: | 607.5kB | 112.5kB |
Propagation Delay: | 1.09 ns | 110 ps |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 101440 | 16640 |
Total RAM Bits: | 4976640 | 921600 |
Number of LABs/CLBs: | 7925 | 1300 |
Speed Grade: | 1 | 2 |
Number of Registers: | 126800 | 20800 |
Length: | 23mm | 15mm |
Height Seated (Max): | 2.6mm | 1.5mm |
Width: | 23mm | 15mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Surface Mount: | - | YES |
ECCN Code: | - | EAR99 |
Terminal Pitch: | - | 0.8mm |
Combinatorial Delay of a CLB-Max: | - | 1.05 ns |

XA7A100T-1FGG484Q
(In Stock: 2744)
Xilinx Inc.United States