XA7A100T-1FGG484Q alternative parts: XA7A75T-1FGG484Q

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FPGA Artix-7 101440 Cells 28nm (CMOS) Technology 1V 484-Pin CSBGA
IC FPGA 285 I/O 484FBGA
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
484-BBGA
484-BBGA
Number of Pins:
484
484
Number of I/Os:
285
285
Usage Level:
Automotive grade
Automotive grade
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tray
Bulk
Series:
Automotive, AEC-Q100, Artix-7 XA
Automotive, AEC-Q100, Artix-7 XA
Published:
2010
2010
JESD-609 Code:
e1
e1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
484
484
Terminal Finish:
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Tin/Silver/Copper (Sn/Ag/Cu)
Voltage - Supply:
0.95V~1.05V
0.95V~1.05V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
250
250
Supply Voltage:
1V
1V
Time@Peak Reflow Temperature-Max (s):
30
30
Number of Outputs:
285
285
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1V
-
Power Supplies:
1V
1V
RAM Size:
607.5kB
472.5kB
Propagation Delay:
1.09 ns
130 ps
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
101440
75520
Total RAM Bits:
4976640
3870720
Number of LABs/CLBs:
7925
5900
Speed Grade:
1
1
Number of Registers:
126800
94400
Length:
23mm
23mm
Height Seated (Max):
2.6mm
2.6mm
Width:
23mm
23mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Copper, Silver, Tin
XA7A100T-1FGG484Q

XA7A100T-1FGG484Q

(In Stock: 2744)

Xilinx Inc.