XC2C512-10FT256I alternative parts: XC2C128-6VQG100C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 128MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA | IC CPLD 128MC 5.7NS 100VQFP |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 256-LBGA | 100-TQFP |
Number of Pins: | 256 | 100 |
Number of I/Os: | 212 | 80 |
Operating Temperature: | -40°C~85°C TA | 0°C~70°C TA |
Packaging: | Tray | Tray |
Series: | CoolRunner II | CoolRunner II |
Published: | 1997 | 2001 |
JESD-609 Code: | e0 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 256 | 100 |
ECCN Code: | 3A991.D | EAR99 |
Terminal Finish: | Tin/Lead (Sn63Pb37) | - |
Additional Feature: | YES | YES |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | BALL | GULL WING |
Peak Reflow Temperature (Cel): | 240 | 260 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 1mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | XC2C512 | XC2C128 |
Pin Count: | 256 | 100 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 1.8V | 1.8V |
Supply Voltage-Max (Vsup): | 1.9V | - |
Programmable Type: | In System Programmable | In System Programmable |
Propagation Delay: | 10 ns | 6 ns |
Number of Logic Elements/Cells: | 32 | 8 |
Number of Gates: | 12000 | 3000 |
Max Frequency: | 128MHz | 244MHz |
Speed Grade: | 10 | 6 |
Output Function: | MACROCELL | MACROCELL |
Number of Macro Cells: | 512 | 128 |
JTAG BST: | YES | YES |
Voltage Supply - Internal: | 1.7V~1.9V | 1.7V~1.9V |
Delay Time tpd(1) Max: | 9.2ns | 5.7ns |
Length: | 17mm | 14mm |
Height Seated (Max): | 1.55mm | 1.2mm |
Width: | 17mm | 14mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Memory Types: | - | ROMless |
Max Supply Voltage: | - | 1.9V |
Min Supply Voltage: | - | 1.7V |
Turn On Delay Time: | - | 6 ns |

XC2C512-10FT256I
(In Stock: 187)
Xilinx Inc.United States