XC2C512-10FT256I alternative parts: XC2C64A-7VQG100C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 128MHz 0.18um (CMOS) Technology 1.8V 256-Pin FTBGA
IC CPLD 64MC 6.7NS 100VQFP
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
256-LBGA
100-TQFP
Number of Pins:
256
100
Number of I/Os:
212
64
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tray
Tray
Series:
CoolRunner II
CoolRunner II
Published:
1997
2001
JESD-609 Code:
e0
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
256
100
ECCN Code:
3A991.D
EAR99
Terminal Finish:
Tin/Lead (Sn63Pb37)
Matte Tin (Sn)
Additional Feature:
YES
REAL DIGITAL DESIGN TECHNOLOGY
HTS Code:
8542.39.00.01
-
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
GULL WING
Peak Reflow Temperature (Cel):
240
260
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
1mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
XC2C512
XC2C64A
Pin Count:
256
100
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
1.8V
1.8V
Supply Voltage-Max (Vsup):
1.9V
1.9V
Programmable Type:
In System Programmable
In System Programmable
Propagation Delay:
10 ns
7.5 ns
Number of Logic Elements/Cells:
32
4
Number of Gates:
12000
1500
Max Frequency:
128MHz
159MHz
Speed Grade:
10
7
Output Function:
MACROCELL
MACROCELL
Number of Macro Cells:
512
64
JTAG BST:
YES
YES
Voltage Supply - Internal:
1.7V~1.9V
1.7V~1.9V
Delay Time tpd(1) Max:
9.2ns
6.7ns
Length:
17mm
-
Height Seated (Max):
1.55mm
1.2mm
Width:
17mm
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
-
Lead Free
XC2C512-10FT256I

XC2C512-10FT256I

(In Stock: 187)

Xilinx Inc.