XC7A200T-2FBG676C alternative parts: XC7A200T-1FBG676C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA ARTIX7 400 I/O 676FCBGA
IC FPGA ARTIX7 400 I/O 676FCBGA
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Copper, Silver, Tin
Copper, Silver, Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
676-BBGA, FCBGA
676-BBGA, FCBGA
Surface Mount:
YES
YES
Number of Pins:
676
-
Memory Types:
DDR3
DDR3
Number of I/Os:
400
400
Operating Temperature:
0°C~85°C TJ
0°C~85°C TJ
Packaging:
Tray
Tray
Series:
Artix-7
Artix-7
Published:
2009
2009
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
4 (72 Hours)
Number of Terminations:
676
676
ECCN Code:
3A991.D
3A991.D
Terminal Finish:
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
0.95V~1.05V
0.95V~1.05V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Supply Voltage:
1V
1V
Terminal Pitch:
1mm
1mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
XC7A200T
XC7A200T
Pin Count:
676
676
Number of Outputs:
400
400
Qualification Status:
Not Qualified
Not Qualified
Power Supplies:
1V
1V
Memory Size:
1GB
1GB
RAM Size:
1.6MB
1.6MB
Clock Frequency:
1286MHz
1098MHz
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
215360
215360
Total RAM Bits:
13455360
13455360
Number of LABs/CLBs:
16825
16825
Speed Grade:
-2
-1
Number of Registers:
269200
269200
Combinatorial Delay of a CLB-Max:
1.05 ns
1.27 ns
Length:
27mm
27mm
Height Seated (Max):
2.54mm
-
Width:
27mm
27mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
JESD-30 Code:
-
S-PBGA-B676
Number of Inputs:
-
400
Max Junction Temperature (Tj):
-
85°C
Height:
-
2.54mm
XC7A200T-2FBG676C

XC7A200T-2FBG676C

(In Stock: 495)

Xilinx Inc.