XC7A200T-2FBG676C alternative parts: XC7A75T-2FGG484I
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FPGA ARTIX7 400 I/O 676FCBGA | FPGA Artix-7 75520 Cells 28nm (CMOS) Technology 1V 484-Pin FBGA |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Contact Plating: | Copper, Silver, Tin | Copper, Silver, Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 676-BBGA, FCBGA | 484-BBGA |
Surface Mount: | YES | - |
Number of Pins: | 676 | 484 |
Memory Types: | DDR3 | CMOS |
Number of I/Os: | 400 | 285 |
Operating Temperature: | 0°C~85°C TJ | -40°C~100°C TJ |
Packaging: | Tray | Tray |
Series: | Artix-7 | Artix-7 |
Published: | 2009 | 2010 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 4 (72 Hours) | 3 (168 Hours) |
Number of Terminations: | 676 | 484 |
ECCN Code: | 3A991.D | - |
Terminal Finish: | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 0.95V~1.05V | 0.95V~1.05V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Supply Voltage: | 1V | 1V |
Terminal Pitch: | 1mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | XC7A200T | - |
Pin Count: | 676 | 484 |
Number of Outputs: | 400 | 285 |
Qualification Status: | Not Qualified | Not Qualified |
Power Supplies: | 1V | 1V |
Memory Size: | 1GB | - |
RAM Size: | 1.6MB | 472.5kB |
Clock Frequency: | 1286MHz | - |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 215360 | 75520 |
Total RAM Bits: | 13455360 | 3870720 |
Number of LABs/CLBs: | 16825 | 5900 |
Speed Grade: | -2 | 1 |
Number of Registers: | 269200 | 94400 |
Combinatorial Delay of a CLB-Max: | 1.05 ns | - |
Length: | 27mm | 23mm |
Height Seated (Max): | 2.54mm | - |
Width: | 27mm | 23mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Manufacturer Package Identifier: | - | XC7A75T-2FGG484I |
Propagation Delay: | - | 850 ps |
Turn On Delay Time: | - | 850 ps |
Max Junction Temperature (Tj): | - | 100°C |
Height: | - | 2.6mm |

XC7A200T-2FBG676C
(In Stock: 495)
Xilinx Inc.United States