XC7K355T-L2FFG901E alternative parts: XC7K160T-1FBG676C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FPGA 300 I/O 901FCBGA | IC FPGA 400 I/O 676FCBGA |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 900-BBGA, FCBGA | 676-BBGA, FCBGA |
Number of I/Os: | 300 | 400 |
Operating Temperature: | 0°C~100°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Kintex®-7 | Kintex®-7 |
Published: | 2010 | 2010 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 4 (72 Hours) | 4 (72 Hours) |
Number of Terminations: | 901 | 676 |
ECCN Code: | 3A991.D | 3A991.D |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 0.97V~1.03V | 0.97V~1.03V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 0.9V | 1V |
Terminal Pitch: | 1mm | 1mm |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | XC7K355T | XC7K160 |
Pin Count: | 901 | 676 |
JESD-30 Code: | S-PBGA-B901 | - |
Number of Outputs: | 300 | 400 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 1V | - |
Power Supplies: | 0.91.83.3V | 11.83.3V |
RAM Size: | 3.1MB | 1.4MB |
Number of Inputs: | 300 | - |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 356160 | 162240 |
Total RAM Bits: | 26357760 | 11980800 |
Number of LABs/CLBs: | 27825 | 12675 |
Number of Registers: | 445200 | 202800 |
Combinatorial Delay of a CLB-Max: | 0.91 ns | 0.74 ns |
Length: | 31mm | 27mm |
Height Seated (Max): | 3.35mm | 2.54mm |
Width: | 31mm | 27mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Silver, Tin |
Surface Mount: | - | YES |
Number of Pins: | - | 676 |
Clock Frequency: | - | 1098MHz |
Propagation Delay: | - | 120 ps |
Speed Grade: | - | -1 |
Radiation Hardening: | - | No |

XC7K355T-L2FFG901E
(In Stock: 6)
Xilinx Inc.United States