XC7K355T-L2FFG901E alternative parts: XC7K160T-1FFG676I

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA 300 I/O 901FCBGA
IC FPGA 400 I/O 676FCBGA
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
900-BBGA, FCBGA
676-BBGA, FCBGA
Number of I/Os:
300
400
Operating Temperature:
0°C~100°C TJ
-40°C~100°C TJ
Packaging:
Tray
Tray
Series:
Kintex®-7
Kintex®-7
Published:
2010
2010
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
4 (72 Hours)
Number of Terminations:
901
676
ECCN Code:
3A991.D
3A991.D
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
0.97V~1.03V
0.97V~1.03V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
0.9V
1V
Terminal Pitch:
1mm
1mm
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
XC7K355T
XC7K160
Pin Count:
901
676
JESD-30 Code:
S-PBGA-B901
S-PBGA-B676
Number of Outputs:
300
400
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
1V
-
Power Supplies:
0.91.83.3V
11.83.3V
RAM Size:
3.1MB
1.4MB
Number of Inputs:
300
400
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
356160
162240
Total RAM Bits:
26357760
11980800
Number of LABs/CLBs:
27825
12675
Number of Registers:
445200
202800
Combinatorial Delay of a CLB-Max:
0.91 ns
0.74 ns
Length:
31mm
27mm
Height Seated (Max):
3.35mm
3.37mm
Width:
31mm
27mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Clock Frequency:
-
1098MHz
Propagation Delay:
-
120 ps
Speed Grade:
-
-1
Radiation Hardening:
-
No
XC7K355T-L2FFG901E

XC7K355T-L2FFG901E

(In Stock: 6)

Xilinx Inc.