XC7K410T-1FFG676I alternative parts: XC7K160T-2FBG484C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FPGA 400 I/O 676FCBGA
FPGA Kintex-7 Family 162240 Cells 28nm Technology 1V 484-Pin Lidless FCBGA
Factory Lead Time:
12 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
676-BBGA, FCBGA
484-BBGA, FCBGA
Surface Mount:
YES
YES
Number of Pins:
676
-
Number of I/Os:
400
285
Operating Temperature:
-40°C~100°C TJ
0°C~85°C TJ
Packaging:
Tray
Tray
Series:
Kintex®-7
Kintex®-7
Published:
2010
2010
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
4 (72 Hours)
Number of Terminations:
676
484
ECCN Code:
3A991.D
3A991.D
Terminal Finish:
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5)
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
0.97V~1.03V
0.97V~1.03V
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
1V
1V
Terminal Pitch:
1mm
1mm
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
XC7K410T
XC7K160
Pin Count:
676
484
Number of Outputs:
400
285
Qualification Status:
Not Qualified
-
Power Supplies:
11.83.3V
11.83.3V
RAM Size:
3.5MB
1.4MB
Clock Frequency:
1098MHz
1286MHz
Programmable Logic Type:
FIELD PROGRAMMABLE GATE ARRAY
FIELD PROGRAMMABLE GATE ARRAY
Number of Logic Elements/Cells:
406720
162240
Total RAM Bits:
29306880
11980800
Number of LABs/CLBs:
31775
12675
Speed Grade:
-1
-2
Number of Registers:
508400
202800
Combinatorial Delay of a CLB-Max:
0.74 ns
0.61 ns
Length:
27mm
23mm
Height Seated (Max):
3.37mm
2.54mm
Width:
27mm
23mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Copper, Silver, Tin
JESD-30 Code:
-
S-PBGA-B484
Propagation Delay:
-
100 ps
Number of Inputs:
-
285
Radiation Hardening:
-
No
XC7K410T-1FFG676I

XC7K410T-1FFG676I

(In Stock: 980)

Xilinx Inc.