XC7K410T-1FFG676I alternative parts: XC7K325T-2FFG900C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FPGA 400 I/O 676FCBGA | IC FPGA 500 I/O 900FCBGA |
Factory Lead Time: | 12 Weeks | 11 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 676-BBGA, FCBGA | 900-BBGA, FCBGA |
Surface Mount: | YES | YES |
Number of Pins: | 676 | - |
Number of I/Os: | 400 | 500 |
Operating Temperature: | -40°C~100°C TJ | 0°C~85°C TJ |
Packaging: | Tray | Tray |
Series: | Kintex®-7 | Kintex®-7 |
Published: | 2010 | 2009 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 4 (72 Hours) | 4 (72 Hours) |
Number of Terminations: | 676 | 900 |
ECCN Code: | 3A991.D | 3A991.D |
Terminal Finish: | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 0.97V~1.03V | 0.97V~1.03V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BALL | BALL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Supply Voltage: | 1V | 1V |
Terminal Pitch: | 1mm | 1mm |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | XC7K410T | XC7K325T |
Pin Count: | 676 | 900 |
Number of Outputs: | 400 | 500 |
Qualification Status: | Not Qualified | Not Qualified |
Power Supplies: | 11.83.3V | 11.83.3V |
RAM Size: | 3.5MB | 2MB |
Clock Frequency: | 1098MHz | 1818MHz |
Programmable Logic Type: | FIELD PROGRAMMABLE GATE ARRAY | FIELD PROGRAMMABLE GATE ARRAY |
Number of Logic Elements/Cells: | 406720 | 326080 |
Total RAM Bits: | 29306880 | 16404480 |
Number of LABs/CLBs: | 31775 | 25475 |
Speed Grade: | -1 | -2 |
Number of Registers: | 508400 | 407600 |
Combinatorial Delay of a CLB-Max: | 0.74 ns | 0.61 ns |
Length: | 27mm | 31mm |
Height Seated (Max): | 3.37mm | 3.35mm |
Width: | 27mm | 31mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-30 Code: | - | S-PBGA-B900 |
Operating Supply Voltage: | - | 1V |
Number of Inputs: | - | 500 |

XC7K410T-1FFG676I
(In Stock: 980)
Xilinx Inc.United States