XMC1403Q048X0200AAXUMA1 alternative parts: EM773FHN33,551

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 200KB FLASH 48VQFN
IC MCU 32BIT 32KB FLASH 32HVQFN
Factory Lead Time:
12 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
32-VQFN Exposed Pad
Surface Mount:
YES
YES
Data Converters:
A/D 12x12b
-
Number of I/Os:
34
25
RAM(byte):
16384
-
ROM(word):
204800
-
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
XMC1000
-
Published:
2015
2013
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
33
ECCN Code:
3A991.A.2
-
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
-
Additional Feature:
SINGLE-SPI, DOUBLE-SPI IS ALSO AVAILABLE
-
HTS Code:
8542.31.00.01
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Frequency:
48MHz
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
JESD-30 Code:
S-PQCC-N48
S-PQCC-N33
Supply Voltage-Max (Vsup):
5.5V
3.6V
Supply Voltage-Min (Vsup):
1.8V
1.8V
Interface:
CAN, I2C, LIN, SPI, UART, USART
-
Memory Size:
200kB
-
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROPROCESSOR CIRCUIT
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
200KB 200K x 8
32KB 32K x 8
Connectivity:
CANbus, I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
NO
-
PWM Channels:
YES
-
Halogen Free:
Halogen Free
-
DAC Channels:
NO
-
Core Architecture:
ARM
-
On Chip Program ROM Width:
8
-
Length:
7mm
7mm
Height Seated (Max):
0.9mm
1mm
Width:
7mm
7mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Reach Compliance Code:
-
unknown
Base Part Number:
-
EM773
Pin Count:
-
32
Speed:
-
48MHz
XMC1403Q048X0200AAXUMA1

XMC1403Q048X0200AAXUMA1

(In Stock: 1579)

Infineon Technologies