XMC1403Q048X0200AAXUMA1 alternative parts: XMC1302T038X0032ABXUMA1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 200KB FLASH 48VQFN | MCU 32-Bit XMC1000 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 38-Pin TSSOP T/R |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-VFQFN Exposed Pad | 38-TFSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Data Converters: | A/D 12x12b | A/D 16x12b |
Number of I/Os: | 34 | 26 |
RAM(byte): | 16384 | - |
ROM(word): | 204800 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~105°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | XMC1000 | XMC1000 |
Published: | 2015 | 2009 |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | - |
ECCN Code: | 3A991.A.2 | - |
Terminal Finish: | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - |
Additional Feature: | SINGLE-SPI, DOUBLE-SPI IS ALSO AVAILABLE | - |
HTS Code: | 8542.31.00.01 | - |
Terminal Position: | QUAD | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | - |
Frequency: | 48MHz | 32MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
JESD-30 Code: | S-PQCC-N48 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 1.8V | - |
Interface: | CAN, I2C, LIN, SPI, UART, USART | I2C, I2S, LIN, SPI, UART, USART |
Memory Size: | 200kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 16K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | Brown-out Detect/Reset, I2S, POR, PWM, WDT | Brown-out Detect/Reset, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 200KB 200K x 8 | 32KB 32K x 8 |
Connectivity: | CANbus, I2C, LINbus, SPI, UART/USART | I2C, LINbus, SPI, UART/USART |
Bit Size: | 32 | - |
Has ADC: | YES | - |
DMA Channels: | NO | - |
PWM Channels: | YES | - |
Halogen Free: | Halogen Free | Halogen Free |
DAC Channels: | NO | - |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
Length: | 7mm | - |
Height Seated (Max): | 0.9mm | - |
Width: | 7mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Pins: | - | 38 |
Data Bus Width: | - | 32b |
Number of Timers/Counters: | - | 4 |
Number of Programmable I/O: | - | 34 |

XMC1403Q048X0200AAXUMA1
(In Stock: 1579)
Infineon TechnologiesUnited States