XMC1403Q048X0200AAXUMA1 alternative parts: XMC1100T016X0064ABXUMA1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 200KB FLASH 48VQFN
IC MCU 32BIT 64KB FLASH 16TSSOP
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-VFQFN Exposed Pad
16-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Data Converters:
A/D 12x12b
A/D 6x12b
Number of I/Os:
34
11
RAM(byte):
16384
-
ROM(word):
204800
65536
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
XMC1000
XMC1000
Published:
2015
2014
JESD-609 Code:
e4
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
16
ECCN Code:
3A991.A.2
-
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Tin (Sn)
Additional Feature:
SINGLE-SPI, DOUBLE-SPI IS ALSO AVAILABLE
-
HTS Code:
8542.31.00.01
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Supply Voltage:
3.3V
2.2V
Terminal Pitch:
0.5mm
0.65mm
Frequency:
48MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
S-PQCC-N48
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
1.8V
1.8V
Interface:
CAN, I2C, LIN, SPI, UART, USART
I2C, I2S, LIN, SPI, UART, USART
Memory Size:
200kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
200KB 200K x 8
64KB 64K x 8
Connectivity:
CANbus, I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
NO
Halogen Free:
Halogen Free
Halogen Free
DAC Channels:
NO
NO
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
8
Length:
7mm
5mm
Height Seated (Max):
0.9mm
1.2mm
Width:
7mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
16
Speed:
-
33.2 MHz
Data Bus Width:
-
32b
Number of Timers/Counters:
-
4
Number of Programmable I/O:
-
14
XMC1403Q048X0200AAXUMA1

XMC1403Q048X0200AAXUMA1

(In Stock: 1579)

Infineon Technologies