YE-2RB-A2 alternative parts: BA-2RV-A4, BM-2R559729-A4
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Basic / Snap Action Switches BASIC SW SPNO 25 A 250Vac Overtrav PLGR | SWITCH SNAP ACTION SPDT 20A 125V | SWITCH SNAP ACTION SPDT 22A 125V |
Factory Lead Time: | 10 Weeks | 5 Weeks | 9 Weeks |
Mount: | Chassis Mount, Panel, Screw | Chassis Mount, Screw | Chassis Mount, Panel, Screw |
Mounting Type: | Chassis Mount | Chassis Mount | Chassis Mount |
Material: | Plastic | Plastic | - |
Housing Material: | Phenolic | Phenolic | - |
Weight: | 286g | 286g | 22.68g |
Contact Materials: | Cadmium, Silver | Silver | - |
Operating Temperature: | -55°C~85°C | -55°C~85°C | -55°C~85°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | YE | BA | BM |
Published: | 2001 | 2001 | 2007 |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Screw | Screw | Screw |
ECCN Code: | EAR99 | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - | - |
Voltage - Rated DC: | 250V | 125V | 250V |
Current Rating (Amps): | 25A AC | 20A AC 500mA DC | 22A AC |
Orientation: | Straight | Straight | Straight |
Current Rating: | 25A | 20A | 22A |
Termination Style: | Screw Terminal | Screw Terminal | Screw Terminal |
Voltage - Rated AC: | 125V | 125V | 125V |
Body Length or Diameter: | 49.28mm | - | - |
Body Breadth: | 17.45 mm | - | - |
Actuator Type: | Round (Pin Plunger) | Lever, Straight | Round (Pin Plunger) |
Circuit: | SPST-NO | SPDT | SPDT |
Switch Function: | Off-Mom | On-Mom | On-Mom |
Max Voltage Rating (AC): | 277V | 480V | 277V |
Throw Configuration: | SPDT, SPST | - | SPDT |
Mechanical Life: | 20,000,000 Cycles | 20,000,000 Cycles | 20,000,000 Cycles |
Switch Type: | SNAP ACTING/LIMIT SWITCH | SNAP ACTING/LIMIT SWITCH | - |
Contact Current Rating: | 25A | 20A | - |
Operating Force: | 397 ~ 624gf | 71gf | 425 ~ 709gf |
Contact (AC) Max Rating R Load: | 25A@250VAC | 20A@480VAC | - |
Overtravel: | 0.094 (2.4mm) | 0.077 (1.96mm) | 0.005 (0.13mm) |
Differential Travel: | 0.007 (0.18mm) | 0.110 (2.8mm) | 0.003 (0.075mm) |
Pretravel: | 0.050 (1.27mm) | 0.630 (16.0mm) | - |
Operating Position: | 1.030 (26.2mm) | 0.750 (19.1mm) | 0.625 (15.9mm) |
Release Force: | 283gf | 15gf | 227gf |
Actuator Travel: | 3.66 mm | 17.86 mm | - |
Pre-Travel-Max: | 1.27 mm | 15.88 mm | - |
Body Height: | 24.13mm | 30.1mm | - |
REACH SVHC: | Unknown | No SVHC | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
HTS Code: | - | 8536.50.70.00 | - |
Depth: | - | 17.45mm | 17.45mm |
Contact Current(DC)-Max: | - | 0.5A | - |
Max Current Rating: | - | 20A | 22A |
Max Voltage Rating (DC): | - | 250V | - |
Contact (DC) Max Rating R Load: | - | .5A@125VDC | - |
Length: | - | 76.78mm | 50.55mm |
Actuator Length: | - | 635mm | - |
Max Operating Temperature: | - | - | 85°C |
Min Operating Temperature: | - | - | -55°C |
Ingress Protection: | - | - | Splash Proof |

YE-2RB-A2
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$7.411022
$7.41
10
$6.991530
$69.92
100
$6.595783
$659.58
500
$6.222437
$3,111.22
1000
$5.870224
$5,870.22
Minimum: 1 Multiples: 1
Unit Price: $7.411022
Ext Price: $7.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity