Z20-40-L-U alternative parts: ZUP20-40/U, DRT-960-24
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Bench Top Power Supplies 0-20VOut 0-40A, 800W O/P Jacks, US cord | POWER SUPPLY, BENCH, 20V, 800W - More Details | AC/DC CONVERTER 24V 960W |
Factory Lead Time: | 12 Weeks | 12 Weeks | - |
Mount: | Panel | - | DIN Rail |
Weight: | 5.3lbs 2.4kg | 13lbs 5.9kg | 3.3kg |
Voltage-Output 1: | 20V | 20V | - |
Series: | Z+ | ZUP | DRT-960 (960W) |
Published: | 2012 | 2007 | - |
Size / Dimension: | 13.780Lx4.134W x 3.268 H 350.00mmx105.00mmx83.00mm | 13.780Lx5.512W x 4.882 H 350.00mmx140.00mmx124.00mm | 3.94Lx10.87W x 4.93 H 100.0mmx276.0mmx125.2mm |
Part Status: | Active | Active | Last Time Buy |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | 1 (Unlimited) |
Type: | Bench (AC to DC) | Bench (AC to DC) | Enclosed |
Power (Watts): | 800W | 800W | - |
Power Rating: | 800W | 800W | - |
Max Power Dissipation: | 800W | 800W | - |
Voltage - Supply: | 85V~265VAC | 85V~265VAC | - |
Number of Outputs: | 1 | 1 | 1 |
Max Output Current: | 40A | 40A | - |
Wire/Cable Type: | Power Cord | - | - |
Output Power: | 800W | 800W | 960W |
Max Output Voltage: | 20V | 20V | 28V |
Voltage - Output: | 0V~20VDC | 0V~20VDC | - |
Current - Output 1: | 40A | 40A | 40A |
Min Output Voltage: | 0V | 0V | 24V |
Display Type: | Digital | Digital | - |
Number of Characters: | 4 (2) | 3 | - |
Max Supply Voltage (AC): | 265V | 265V | - |
Min Supply Voltage (AC): | 85V | 85V | - |
Ripple: | 6.25mV | 5mV | - |
Voltage Regulation - Line: | 2mV + 0.01% | 1mV + 0.005% | - |
Voltage Regulation - Load: | 2mV + 0.01% | 2mV + 0.005% | - |
Accuracy - Voltmeter; Ammeter: | 0.5% + 1 count | 0.02% + 12mV | - |
Current Regulation - Load: | 5mA + 0.01% | 0.07% + 10mA | - |
Current Regulation - Line: | 2mA + 0.01% | 0.01% + 5mA | - |
Features: | Programmable, RS232, RS485 and USB Interface | Memory, Programmable, RS232 and RS485 Interface | Adjustable Output |
Height: | 83.0072mm | 124.0028mm | - |
Length: | 350.012mm | 350mm | - |
Width: | 105.0036mm | 140mm | - |
REACH SVHC: | No SVHC | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant | ROHS3 Compliant |
Temperature Coefficient: | - | 30 ppm/°C | - |
Max Operating Temperature: | - | 50°C | - |
Min Operating Temperature: | - | 0°C | - |
Depth: | - | 140mm | 100mm |
Frequency: | - | 63Hz | - |
Approval Agency: | - | CE, UL | CB, CE, cULus, cURus, TUV |
Efficiency: | - | 82 % | 91% |
Accuracy: | - | 0.02 % | - |
Max Output Power: | - | 800W | 960W |
Radiation Hardening: | - | No | - |
Mounting Type: | - | - | DIN Rail |
Package / Case: | - | - | Metal |
Number of Pins: | - | - | 10 |
Operating Temperature: | - | - | -20°C~60°C With Derating |
Pbfree Code: | - | - | yes |
Applications: | - | - | Industrial, ITE (Commercial) |
Voltage - Isolation: | - | - | 3kV |
Output Voltage: | - | - | 24V |
Output Current: | - | - | 40A |
Min Input Voltage: | - | - | 340V |
Max Input Voltage: | - | - | 550V |
Minimum Load Required: | - | - | No |
Lead Free: | - | - | Lead Free |

Z20-40-L-U
(In Stock: 933)
TDK-Lambda Americas Inc.Qty
Unit Price
Ext Price
1
$2,389.359203
$2,389.36
10
$2,310.792266
$23,107.92
25
$2,294.729162
$57,368.23
50
$2,278.777718
$113,938.89
100
$2,231.907657
$223,190.77
500
$2,072.337657
$1,036,168.83
Minimum: 1 Multiples: 1
Unit Price: $2,389.359203
Ext Price: $2,389.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity