TDK-Lambda Americas Inc. Z20-40-L-U
TDK-Lambda Americas Inc. Z20-40-L-U
feed

TDK-Lambda Americas Inc. Z20-40-L-U

Manufacturer No:

Z20-40-L-U

Utmel No:

2456-Z20-40-L-U

Package:

-

ECAD Model:

Description:

Bench Top Power Supplies 0-20VOut 0-40A, 800W O/P Jacks, US cord

Quantity:

Unit Price: $2,389.359203

Ext Price: $2,389.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 933

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2,389.359203

    $2,389.36

  • 10

    $2,310.792266

    $23,107.92

  • 25

    $2,294.729162

    $57,368.23

  • 50

    $2,278.777718

    $113,938.89

  • 100

    $2,231.907657

    $223,190.77

  • 500

    $2,072.337657

    $1,036,168.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
Z20-40-L-U information

Specifications
Documents & Media
Product Comparison
TDK-Lambda Americas Inc. Z20-40-L-U technical specifications, attributes, parameters and parts with similar specifications to TDK-Lambda Americas Inc. Z20-40-L-U.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Weight
    5.3lbs 2.4kg
  • Voltage-Output 1
    20V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Z+
  • Published
    2012
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    13.780Lx4.134W x 3.268 H 350.00mmx105.00mmx83.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Bench (AC to DC)
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    800W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    800W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    800W
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    85V~265VAC
  • Number of Outputs
    1
  • Max Output Current

    The maximum current that can be supplied to the load.

    40A
  • Wire/Cable Type

    Wire/Cable Type refers to the specific classification or category of wire or cable used in electronic components, which determines its characteristics, such as size, material, insulation, and intended application. Common types include stranded or solid conductors, and variations like coaxial, twisted pair, and ribbon cables. Each type is designed to meet specific requirements for electrical conductivity, flexibility, durability, and resistance to environmental factors. Selecting the appropriate wire or cable type is crucial for ensuring the performance and reliability of electronic devices and systems.

    Power Cord
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    800W
  • Max Output Voltage

    The maximum output voltage refers to the dynamic area beyond which the output is saturated in the positive or negative direction, and is limited according to the load resistance value.

    20V
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    0V~20VDC
  • Current - Output 1

    Current - Output 1 is a parameter commonly found in electronic components, particularly in datasheets for devices such as integrated circuits or power supplies. This parameter refers to the maximum amount of current that can be sourced or sunk by the output pin or terminal labeled as "Output 1" on the component. It is important to understand this parameter as it indicates the capability of the component to deliver or handle current at that specific output. Exceeding the specified current limit may lead to overheating, damage to the component, or malfunctioning of the circuit in which it is used. It is crucial to consider this parameter when designing circuits to ensure proper operation and reliability of the electronic system.

    40A
  • Min Output Voltage

    Min Output Voltage refers to the lowest voltage level that an electronic component, such as a voltage regulator or power supply, can provide reliably under specified conditions. It indicates the minimum threshold required for proper operation of connected devices. Operating below this voltage may lead to device malfunction or failure to operate as intended.

    0V
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    Digital
  • Number of Characters
    4 (2)
  • Max Supply Voltage (AC)

    Max Supply Voltage (AC) refers to the maximum alternating current voltage that an electronic component can safely handle without risk of damage or failure. This parameter ensures the component operates within its designed voltage range and prevents overheating or breakdown. Exceeding the maximum supply voltage can lead to degradation of performance or complete failure of the component. It is crucial for designers to consider this specification when integrating components into electronic circuits to maintain reliability and safety.

    265V
  • Min Supply Voltage (AC)

    Min Supply Voltage (AC) refers to the minimum alternating current voltage required for an electronic component or device to function properly. It ensures that the device operates within its designed specifications and performance parameters. Operating below this voltage may result in insufficient performance, malfunction, or potential damage to the component. This parameter is critical for ensuring compatibility with power sources and maintaining reliability in electronic applications.

    85V
  • Ripple

    Ripple is a variation in the output voltage of a power supply or electronic circuit that occurs due to the incomplete suppression of the alternating current (AC) component. It is typically measured as the peak-to-peak voltage fluctuation over a specified period and is an important factor in assessing the performance of power supplies, especially in DC applications. High ripple voltages can lead to instability and noise in electronic systems, potentially affecting their operation and longevity. Reducing ripple is often accomplished through filtering techniques and components such as capacitors and inductors.

    6.25mV
  • Voltage Regulation - Line

    Voltage Regulation - Line is a parameter that measures the ability of an electronic component, such as a voltage regulator or power supply, to maintain a stable output voltage despite variations in the input voltage. It indicates how well the component can regulate the output voltage when the input voltage changes. A lower voltage regulation - line value indicates better performance, as it means the output voltage remains more consistent even when the input voltage fluctuates. This parameter is crucial in ensuring the proper functioning of electronic devices and preventing damage due to voltage fluctuations.

    2mV + 0.01%
  • Voltage Regulation - Load

    Voltage regulation - load refers to the ability of an electronic component, such as a voltage regulator or power supply, to maintain a stable output voltage despite changes in the load current. In other words, it measures how well the component can keep the output voltage constant as the load connected to it varies. A good voltage regulation - load parameter indicates that the component can provide a consistent and reliable voltage output even when the load changes, ensuring proper operation of the connected devices. This parameter is crucial in applications where a stable voltage supply is required to prevent damage or malfunction of sensitive electronic equipment.

    2mV + 0.01%
  • Accuracy - Voltmeter; Ammeter

    The parameter "Accuracy - Voltmeter; Ammeter" in electronic components refers to the degree of precision or correctness with which a voltmeter or ammeter can measure voltage or current, respectively. It indicates how close the measured value is to the actual value of the voltage or current being measured. The accuracy of a voltmeter or ammeter is typically expressed as a percentage of the full-scale reading or as a number of digits. Higher accuracy values indicate a more precise measurement instrument, while lower accuracy values may result in measurement errors or inaccuracies. It is important to consider the accuracy of voltmeters and ammeters when selecting electronic components for applications that require precise voltage or current measurements.

    0.5% + 1 count
  • Current Regulation - Load

    Current Regulation - Load is a parameter in electronic components that refers to the ability of the component to maintain a consistent output current despite variations in the load connected to it. In other words, it indicates how well the component can regulate the current flowing through it when the load changes. This parameter is important in applications where a stable current output is required, such as in power supplies or LED drivers. Components with good current regulation capabilities will ensure that the connected load receives the correct amount of current, regardless of changes in the load resistance or other external factors.

    5mA + 0.01%
  • Current Regulation - Line

    Current Regulation - Line is a parameter in electronic components that refers to the ability of the component to maintain a consistent output current despite variations in the input voltage from the power source. This parameter is important in ensuring stable and reliable operation of the component, especially in applications where the input voltage may fluctuate. Components with good current regulation on the line will be able to provide a consistent output current even when the input voltage changes, which is crucial for maintaining the performance and efficiency of the overall circuit or system. Manufacturers typically provide specifications for current regulation on the line to help users understand how the component will behave under different operating conditions.

    2mA + 0.01%
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Programmable, RS232, RS485 and USB Interface
  • Height
    83.0072mm
  • Length
    350.012mm
  • Width
    105.0036mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TDK-Lambda Americas Inc. Z20-40-L-U.
The three parts on the right have similar specifications to TDK-Lambda Americas Inc. & Z20-40-L-U.
Z20-40-L-U Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "Z20-40-L-U" in TDK-Lambda Americas Inc. Z20-40-L-U.
  • Part Number
  • Manufacturer
  • Package
  • Description