ZTX651 alternative parts: ZTX657STZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 60V 2A E-LINE
Bipolar Transistors - BJT NPN Super E-Line
Factory Lead Time:
15 Weeks
15 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
E-Line-3
E-Line-3, Formed Leads
Number of Pins:
3
3
Weight:
453.59237mg
453.59237mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
60V
300V
Collector-Emitter Saturation Voltage:
230mV
-
Number of Elements:
1
1
Operating Temperature:
-55°C~200°C TJ
-55°C~200°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
1997
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Rated DC:
60V
300V
Max Power Dissipation:
1W
1W
Terminal Form:
WIRE
WIRE
Peak Reflow Temperature (Cel):
260
260
Current Rating:
2A
500mA
Frequency:
175MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ZTX651
ZTX657
Pin Count:
3
3
Element Configuration:
Single
Single
Power Dissipation:
1W
-
Gain Bandwidth Product:
175MHz
30MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
60V
300V
Max Collector Current:
2A
500mA
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 200mA, 2A
500mV @ 10mA, 100mA
Transition Frequency:
175MHz
30MHz
Collector Base Voltage (VCBO):
80V
300V
Emitter Base Voltage (VEBO):
5V
5V
DC Current Gain-Min (hFE):
100
-
Continuous Collector Current:
2A
500mA
Height:
4.01mm
4.01mm
Length:
4.77mm
4.77mm
Width:
2.41mm
2.41mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8541.29.00.95
Transistor Application:
-
SWITCHING
DC Current Gain (hFE) (Min) @ Ic, Vce:
-
50 @ 100mA 5V
ZTX651

ZTX651

(In Stock: 3)

Diodes Incorporated