ZTX651 alternative parts: ZTX690B
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 60V 2A E-LINE | TRANS NPN 45V 2A E-LINE |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | E-Line-3 | E-Line-3 |
Number of Pins: | 3 | 3 |
Weight: | 453.59237mg | 453.59237mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 60V | 45V |
Collector-Emitter Saturation Voltage: | 230mV | 500mV |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~200°C TJ | -55°C~200°C TJ |
Packaging: | Bulk | Bulk |
Published: | 1997 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Rated DC: | 60V | 45V |
Max Power Dissipation: | 1W | 1W |
Terminal Form: | WIRE | WIRE |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | 2A | 2A |
Frequency: | 175MHz | 150MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ZTX651 | ZTX690B |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 1W | 1W |
Gain Bandwidth Product: | 175MHz | 150MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 60V | 45V |
Max Collector Current: | 2A | 2A |
Current - Collector Cutoff (Max): | 100nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 200mA, 2A | 500mV @ 5mA, 1A |
Transition Frequency: | 175MHz | 150MHz |
Collector Base Voltage (VCBO): | 80V | 45V |
Emitter Base Voltage (VEBO): | 5V | 5V |
DC Current Gain-Min (hFE): | 100 | - |
Continuous Collector Current: | 2A | 2A |
Height: | 4.01mm | 4.01mm |
Length: | 4.77mm | 4.77mm |
Width: | 2.41mm | 2.41mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Manufacturer Package Identifier: | - | E-Line |
hFEMin: | - | 400 |
Transistor Application: | - | SWITCHING |
DC Current Gain (hFE) (Min) @ Ic, Vce: | - | 400 @ 1A 2V |

ZTX651
(In Stock: 3)
Diodes IncorporatedUnited States