ZW-35-09-L-D-425-100 alternative parts: TSW-135-14-G-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 70 POS 2.54mm Solder ST Thru-Hole
CONN HEADER 70POS .100 DL GOLD
Factory Lead Time:
2 Weeks
-
Contact Plating:
Gold
-
Mount:
Through Hole
Through Hole
Contact Materials:
PHOSPHOR BRONZE
Phosphor Bronze
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
BOARD STACKING CONNECTOR
Header
Number of Rows:
2
2
Gender:
Male
Male
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2.54mm
-
Number of Contacts:
70
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mounting Type:
-
Through Hole
Contact Shape:
-
Square
Housing Material:
-
Plastic
Contact Finish Mating:
-
Gold
Contact Length-Mating:
-
0.320 8.13mm
Insulation Materials:
-
Polybutylene Terephthalate (PBT)
Operating Temperature:
-
-55°C~125°C
Packaging:
-
Bulk
Series:
-
TSW
Published:
-
2005
Number of Positions:
-
70
Additional Feature:
-
E.L.P.
Fastening Type:
-
Push-Pull
Contact Type:
-
Male Pin
Insulation Height:
-
0.100 2.54mm
Style:
-
Board to Board or Cable
Number of Positions Loaded:
-
All
Pitch - Mating:
-
0.100 2.54mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Row Spacing - Mating:
-
0.100 (2.54mm)
Contact Length - Post:
-
0.110 2.79mm
Shrouding:
-
Unshrouded
Number Of PCB Rows:
-
2
Lead Pitch:
-
2.54mm
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.1 inch
Housing Color:
-
Black
Body Depth:
-
0.1 inch
Overall Contact Length:
-
0.530 13.46mm
Mating Contact Pitch:
-
0.1 inch
Height:
-
2.54mm
Length:
-
88.9mm
Width:
-
5.08mm
Plating Thickness:
-
10μin
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
Contact Finish Thickness - Post:
-
3.00μin 0.076μm
Material Flammability Rating:
-
UL94 V-0
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
ZW-35-09-L-D-425-100

ZW-35-09-L-D-425-100

(In Stock: 7)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $6.829144

    $6.83

  • 10

    $6.442589

    $64.43

  • 100

    $6.077914

    $607.79

  • 500

    $5.733881

    $2,866.94

  • 1000

    $5.409322

    $5,409.32

Minimum: 1 Multiples: 1

Unit Price: $6.829144

Ext Price: $6.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity