- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Accessory Type
- Series
- Connector Support Type
- Specifications
- Ratings
- Pbfree Code
- REACH SVHC
- Package / Case
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Voltage Rated | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Current Rating | Number of Contacts | Connector Support Type | Number of Ports | Accessory Type | Thread Size | Wire/Cable Diameter | Specifications | Assembly Item Name | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09400009912 HARTING | 50 |
| - | 4 Weeks | - | - | - | Rubber | - | - | - | - | Han® HPR | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | O-Ring | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005185 HARTING | 51 |
| - | 4 Weeks | Cable | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | - | PG11 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140009915 HARTING | 186 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | Han-Quintax® | - | Active | 1 (Unlimited) | - | - | - | - | - | Male, Female | NO | NO | NO | - | - | - | CONNECTOR ACCESSORY | - | Adapter - Metal | - | - | - | HOUSING ITEM | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09000005354 HARTING | 51 |
| - | 4 Weeks | Cable | - | - | Rubber | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | Black | Female | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Grommet | - | 6 mm | Cable Diameter 6-7mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09300165404 HARTING | 28 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | Han® B | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Pegs (2) | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09200035409 HARTING | 117 |
| - | 4 Weeks | - | - | - | THERMOPLASTIC | - | - | - | - | Han® A | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | Locking Pegs (2) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09000005030 HARTING | 254 |
| - | 4 Weeks | - | - | - | Rubber | - | - | - | - | Han® | - | Active | 1 (Unlimited) | Cable | Circular | - | - | - | - | NO | NO | NO | Straight | - | - | CONNECTOR ACCESSORY | - | Gasket, Seal | - | 19 mm | PG21 Thread | SEALING ITEM | 8mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09140014622 HARTING | 31 | - | - | 4 Weeks | - | Module | - | - | PC | 10.519998g | - | 50V | Han-Modular® RJ45 | - | Active | 1 (Unlimited) | - | RJ45 | 85°C | -40°C | Grey | - | - | - | - | Straight | 1A | 8 | CONNECTOR ACCESSORY | 1 | Insert Receiving Frame | - | - | Male | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 19120005058 HARTING | 57 |
| - | 4 Weeks | - | Metal | - | - | - | - | - | - | Han-Compact® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cable Gland | - | - | M25 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330009987 HARTING | 5000 |
| - | 4 Weeks | - | - | 9 | - | - | - | PC, Polycarbonate | - | Han-Snap® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Straight | - | - | CONNECTOR ACCESSORY | - | Latch Body | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09370035402 HARTING | 37 | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500010005 HARTING | 44 |
| - | 4 Weeks | - | Module | - | Plastic | - | - | - | - | Han-Port® | yes | Active | 1 (Unlimited) | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Plug Socket | - | - | France (UTE) | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 39500010009 HARTING | 42 |
| - | 4 Weeks | Panel | Module | - | Plastic | - | - | - | 250V | Han-Port® | - | Active | 1 (Unlimited) | Screw | MAINS POWER CONNECTOR | - | - | Grey | Female | - | - | - | - | 10A | - | - | - | Plug Socket | - | - | Australia/China | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330245401 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | Han-Snap® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210009971 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Marking Strip | - | - | 88 Pieces per Block | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09370035406 HARTING | 23 |
| - | 5 Weeks | Base | - | - | - | - | - | - | - | Han® M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Pegs (2) | - | - | - | ROHS3 Compliant | - | - | IP65 - Dust Tight, Water Resistant | ||
![]() 09200035442 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | Plastic | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | Grey | Male | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cover with Retaining Cord | - | - | Locking Clip (1) | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() 09000005257 HARTING | 50 |
| - | 4 Weeks | - | - | - | STEEL | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | NO | NO | NO | - | - | - | CONNECTOR ACCESSORY | - | Ground Terminal | - | - | - | GROUNDING ITEM | - | - | ROHS3 Compliant | - | - | - | ||
![]() 19000005071 HARTING | 1 | - | - | 4 Weeks | - | Metal | - | - | - | - | - | - | Han® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Blanking Plug | M25 | - | M25 Thread | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09300009992 HARTING | 68 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Han® | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Gasket | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |