HARTING 39500010009
HARTING 39500010009
feed

HARTING 39500010009

Manufacturer No:

39500010009

Manufacturer:

HARTING

Utmel No:

1052-39500010009

Package:

Module

ECAD Model:

Description:

Wire Ducting HAN-PORT INSERTS PLUG SOCKETS

Quantity:

Unit Price: $70.968487

Ext Price: $70.97

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $70.968487

    $70.97

  • 10

    $66.951403

    $669.51

  • 100

    $63.161701

    $6,316.17

  • 500

    $59.586510

    $29,793.26

  • 1000

    $56.213689

    $56,213.69

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
39500010009 information

Specifications
Documents & Media
Product Details
Product Comparison
HARTING 39500010009 technical specifications, attributes, parameters and parts with similar specifications to HARTING 39500010009.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Plastic
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han-Port®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Screw
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    MAINS POWER CONNECTOR
  • Color
    Grey
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    10A
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Plug Socket
  • Specifications

    a measure of a material's ability to?conduct heat.?

    Australia/China
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 39500010009.

Product Description

Description

The HARTING 39500010009 is a heavy-duty plug socket designed for reliable and efficient mains power connections. This accessory is part of the Han-Port series, renowned for its durability and versatility in industrial applications. The plug socket is constructed from high-quality plastic, ensuring robustness and resistance to environmental factors.

Features

  • Connector Type: The 39500010009 is a mains power connector, specifically designed to handle high current ratings.
  • Current Rating: With a current rating of 10A, this plug socket is suitable for demanding power applications.
  • Gender: The female gender of the connector ensures secure and reliable connections.
  • Termination: The screw termination provides a secure and easy-to-use connection method.
  • Voltage Rated: The plug socket is rated up to 250V, making it suitable for various industrial power requirements.
  • Moisture Sensitivity Level (MSL): The MSL rating of 1 indicates that the component is not sensitive to moisture, ensuring reliable operation in harsh environments.
  • RoHS Status: Compliant with ROHS3 standards, this product adheres to environmental regulations.

Applications

  1. Primary Applications:
  2. Industrial automation systems
  3. Power distribution units
  4. Heavy-duty machinery

  5. Secondary Applications:

  6. Medical equipment
  7. Data centers
  8. High-power electronics

Alternative Parts

For users looking for alternative parts with similar specifications, consider the following options: - HARTING 39500010008 (similar but with different color or packaging) - Other manufacturers' heavy-duty plug sockets with similar ratings and specifications.

Embedded Modules

The HARTING 39500010009 is commonly used in various embedded systems requiring reliable and high-current power connections. Some examples include: - Industrial control systems - Robotics and automation systems - High-power computing systems

Summary

The HARTING 39500010009 is an essential accessory for any industrial setup requiring robust and reliable mains power connections. Its high current rating, durable construction, and compliance with environmental regulations make it an ideal choice for a wide range of applications.

The three parts on the right have similar specifications to HARTING & 39500010009.
39500010009 Relevant information

Related Categories
Similar Products