HARTING 09000005257
HARTING 09000005257
feed

HARTING 09000005257

Manufacturer No:

09000005257

Manufacturer:

HARTING

Utmel No:

1052-09000005257

Package:

-

ECAD Model:

Description:

GROUND TERM HAN 10 MOD HIGH VERS

Quantity:

Unit Price: $47.644625

Ext Price: $47.64

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $47.644625

    $47.64

  • 10

    $44.947759

    $449.48

  • 100

    $42.403547

    $4,240.35

  • 500

    $40.003346

    $20,001.67

  • 1000

    $37.739006

    $37,739.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09000005257 information

Specifications
Documents & Media
Product Details
HARTING 09000005257 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09000005257.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    STEEL
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han®
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • MIL Conformance

    MIL Conformance refers to the compliance of electronic components with military standards set by the Department of Defense. These standards define rigorous requirements for reliability, performance, and durability under extreme conditions. Components that meet MIL Conformance are often used in defense, aerospace, and other critical applications where failure is not an option. Adherence to these standards ensures that the components can withstand harsh environments, such as extreme temperatures, vibrations, and humidity.

    NO
  • DIN Conformance

    DIN Conformance refers to the compliance of an electronic component with the standards set by the Deutsches Institut für Normung (DIN), which is the German Institute for Standardization. DIN standards cover a wide range of technical specifications and requirements for various products, including electronic components. When a component is labeled as DIN-conformant, it means that it meets the specific criteria outlined by DIN for factors such as dimensions, materials, performance, and safety. Ensuring DIN conformance helps to guarantee interoperability, quality, and reliability of electronic components in various applications and industries. Manufacturers often adhere to DIN standards to demonstrate the quality and reliability of their products to customers and to ensure compatibility with other DIN-compliant devices.

    NO
  • IEC Conformance

    IEC Conformance refers to the compliance of electronic components with standards set by the International Electrotechnical Commission (IEC). These standards ensure that the components meet specific safety, performance, and interoperability criteria. Adhering to IEC conformance helps manufacturers produce reliable and compatible products, facilitating international trade and promoting consumer safety. Components that conform to IEC standards are often preferred in global markets due to their quality assurance and regulatory acceptance.

    NO
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Ground Terminal
  • Assembly Item Name

    In the context of electronic components, the parameter "Assembly Item Name" typically refers to the specific name or identifier assigned to a particular electronic component within an assembly or system. This name helps to uniquely identify the component and distinguish it from others in the assembly. It is often used in documentation, inventory management, and during the assembly process to ensure accurate identification and tracking of components. The Assembly Item Name may include information such as the manufacturer's part number, a specific model or version designation, or any other relevant details that help identify the component within the assembly.

    GROUNDING ITEM
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09000005257.

Product Description

1. Description

The HARTING 09000005257 is a heavy-duty grounding terminal designed to provide reliable and secure connections in demanding industrial environments. This accessory is part of the renowned Han? series, known for its robustness and durability. The grounding terminal is manufactured from high-quality steel, ensuring excellent conductivity and resistance to corrosion.

2. Features

  • ROHS3 Compliant: The product adheres to the Restriction of Hazardous Substances Directive (RoHS) version 3, ensuring compliance with environmental regulations.
  • Pbfree Code: Yes: The terminal is lead-free, making it suitable for applications where lead content is a concern.
  • Active Part Status: The grounding terminal is actively manufactured and available for immediate use.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited): This indicates that the product can be stored and handled without any special precautions regarding moisture levels.
  • Material: STEEL: Constructed from high-quality steel for optimal performance and longevity.

3. Applications

  • Primary Applications:
  • Industrial Automation: Ideal for grounding electrical equipment in automated manufacturing systems where reliability and safety are paramount.
  • Heavy-Duty Machinery: Used in machinery that operates under harsh conditions, ensuring secure electrical connections.
  • Electrical Distribution Systems: Grounding terminals are essential in electrical distribution systems to prevent electrical shocks and ensure safe operation.

  • Secondary Applications:

  • Aerospace Industry: Although not MIL-conformant, this grounding terminal can still be used in aerospace applications where its robustness and reliability are beneficial.
  • Marine Industry: Its corrosion-resistant properties make it suitable for marine environments where equipment is exposed to saltwater and other corrosive substances.

4. Alternative Parts

If the HARTING 09000005257 is not available or if you need an alternative solution, consider the following options:

  • HARTING 09000005256: Another grounding terminal from the same series with similar specifications but slightly different dimensions.
  • TE Connectivity 1-1822426-1: A lead-free grounding terminal from TE Connectivity that offers comparable performance and reliability.

5. Embedded Modules

The HARTING 09000005257 grounding terminal is commonly used in various embedded modules and systems requiring secure electrical connections:

  • HARTING Han-Modular Systems: These modular systems integrate multiple connectors and accessories like grounding terminals for efficient cable management.
  • Industrial Control Panels: The grounding terminal ensures safe operation by providing a secure path to ground for electrical equipment in control panels.
  • Machine Tool Systems: Used in machine tool systems where precise control over electrical connections is crucial for optimal performance.

In summary, the HARTING 09000005257 heavy-duty grounding terminal is an essential accessory for any industrial setup requiring reliable electrical connections. Its robust construction from high-quality steel ensures long-lasting performance under demanding conditions while adhering to environmental regulations like ROHS3 compliance.