- Mounting Type
- Package / Case
- Active Area
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Operating Temperature
- Factory Lead Time
- Pbfree Code
- Current - Dark (Typ)
- Diode Type
- Series
Attribute column
Manufacturer
ON Semiconductor Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shape | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Functions | Configuration | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Dark Current-Max | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Reverse Breakdown Voltage-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARRAYJ-30035-16P-PCB ON Semiconductor | 752 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICROFJ-30035-TSV-TR1 ON Semiconductor | 2957 |
| Datasheet | 4 Weeks | Surface Mount | 8-WBGA | SQUARE | Industrial grade | -40°C~85°C | - | - | J-SERIES SIPM | yes | Active | 4 (72 Hours) | 1 | COMPLEX | Avalanche | - | 110ps | 24.7V | 3.07mm | 3000nA | 200nm ~ 900nm | 9.43mm2 | NO | 1.9μA | - | - | 24.2V | ROHS3 Compliant | ||
![]() MICRORB-10035-MLP-TR1 ON Semiconductor | 50 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | - | - | RB-SERIES SIPM | yes | Active | 4 (72 Hours) | - | - | PIN | - | 900ps | 25V | - | - | 300nm ~ 1050nm | 1mm2 | - | 1.5μA | Infrared (NIR)/Red | 420 kA/W @ 905nm | - | ROHS3 Compliant | ||
![]() ARRAYC-30035-16P-PCB ON Semiconductor | 2635 |
| Datasheet | 4 Weeks | Socketable | Module | - | - | - | - | - | C-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICROFC-10020-SMT-TR ON Semiconductor | 21 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | Avalanche | - | 300ps | 24.7V | - | - | 300nm ~ 950nm | 1mm2 | - | 5nA | Blue | - | - | ROHS3 Compliant | ||
![]() MICROFC-10035-SMT-TR ON Semiconductor | 9000 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | Avalanche | - | 300ps | 24.7V | - | - | 300nm ~ 950nm | 1mm2 | - | 15nA | Blue | - | - | ROHS3 Compliant | ||
![]() MICROFC-60035-SMT-TR ON Semiconductor | 67 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | Avalanche | - | 1ns | 24.7V | - | - | 300nm ~ 950nm | 36mm2 | - | 618nA | Blue | - | - | ROHS3 Compliant | ||
![]() MICROFC-30050-SMT-TR ON Semiconductor | 21 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | Avalanche | - | 600ps | 24.7V | - | - | 300nm ~ 950nm | 9mm2 | - | 319nA | Blue | - | - | ROHS3 Compliant | ||
![]() ARRAYJ-60035-4P-PCB ON Semiconductor | 543 | - | Datasheet | 4 Weeks | Through Hole | Array - 8 Element | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICROFC-10035-SMT-TR1 ON Semiconductor | 2532 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | - | - | C-SERIES SIPM | yes | Active | 4 (72 Hours) | - | - | Avalanche | - | 300ps | 24.7V | - | - | 300nm ~ 950nm | 1mm2 | - | 15nA | Blue | - | - | ROHS3 Compliant | ||
![]() ARRAYJ-30035-64P-PCB ON Semiconductor | 542 |
| Datasheet | 8 Weeks | Socketable | Module | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARRAYJ-60035-4P-BGA ON Semiconductor | 670 | - | Datasheet | 4 Weeks | Surface Mount | 9-EBGA | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ARRAYC-60035-4P-BGA ON Semiconductor | 2776 |
| Datasheet | 4 Weeks | Surface Mount | 9-EBGA | - | - | - | - | - | C-SERIES SIPM | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICROFC-10010-SMT-TR ON Semiconductor | 21 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | Avalanche | - | 300ps | 24.7V | - | - | 300nm ~ 950nm | 1mm2 | - | 1nA | Blue | - | - | ROHS3 Compliant | ||
![]() MICROFC-30020-SMT-TR ON Semiconductor | 13 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | - | - | Avalanche | - | 600ps | 24.7V | - | - | 300nm ~ 950nm | 9mm2 | - | 50nA | Blue | - | - | ROHS3 Compliant | ||
![]() MICRORB-10020-MLP-TR1 ON Semiconductor | 13 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | - | - | RB-SERIES SIPM | yes | Active | 4 (72 Hours) | - | - | PIN | - | 1ns | 23V | - | - | 300nm ~ 1050nm | 1mm2 | - | 540nA | Infrared (NIR)/Red | 270 kA/W @ 905nm | - | ROHS3 Compliant | ||
![]() MICROFC-30020-SMT-TR1 ON Semiconductor | 15 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | - | - | C-SERIES SIPM | yes | Active | 4 (72 Hours) | - | - | Avalanche | - | 600ps | 24.7V | - | - | 300nm ~ 950nm | 9mm2 | - | 50nA | Blue | - | - | ROHS3 Compliant | ||
![]() QSD2030FA4R0 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | PIN | 40° | 5ns | 50V | - | - | 700nm ~ 1100nm | 1.55mm2 | - | 10nA | - | - | - | - | ||
![]() QSE973E3R0 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | PIN | 90° | 50ns | 32V | - | - | - | - | - | 30nA | - | - | - | - | ||
![]() ARRAYJ-60035-64P-PCB ON Semiconductor | 583 |
| Datasheet | 4 Weeks | Through Hole | Array - 8 Element | - | - | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 9mm2 | - | - | - | - | - | ROHS3 Compliant |