ArrayC Series Outline Dimensions_1
ArrayC Series Outline Dimensions_1
ArrayC Series Outline Dimensions_2
ArrayC Series Outline Dimensions_3
ArrayC Series Outline Dimensions_4
ArrayC Series Outline Dimensions_5
feed

ON Semiconductor ARRAYC-60035-4P-BGA

Manufacturer No:

ARRAYC-60035-4P-BGA

Manufacturer:

ON Semiconductor

Utmel No:

1807-ARRAYC-60035-4P-BGA

Package:

9-EBGA

Datasheet:

ArrayC Series

ECAD Model:

Description:

Surface Mount 9-EBGA 9mm2

Quantity:

Unit Price: $176.542138

Ext Price: $176.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2488

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $176.542138

    $176.54

  • 10

    $166.549187

    $1,665.49

  • 100

    $157.121874

    $15,712.19

  • 500

    $148.228183

    $74,114.09

  • 1000

    $139.837909

    $139,837.91

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ARRAYC-60035-4P-BGA information

Specifications
Documents & Media
Product Details
ON Semiconductor ARRAYC-60035-4P-BGA technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor ARRAYC-60035-4P-BGA.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    9-EBGA
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    C-SERIES SIPM
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Active Area

    Active Area in electronic components refers to the specific region where active functions occur within a device, such as a semiconductor. This area is critical for the operation of the component, often containing the elements responsible for amplification, switching, or signal processing. The size and characteristics of the Active Area can greatly influence the performance, efficiency, and power handling of the electronic component. It is a key parameter in the design and evaluation of integrated circuits and other electronic devices.

    9mm2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor ARRAYC-60035-4P-BGA.

ARRAYC-60035-4P-BGA Overview

Photodiodes are packaged in 9-EBGA packages in order to ensure their safety.

ARRAYC-60035-4P-BGA Features

Moisture Sensitivity Level (MSL): 1 (Unlimited)

ARRAYC-60035-4P-BGA Applications

There are a lot of ON Semiconductor
ARRAYC-60035-4P-BGA Photodiodes applications.


  • Machine Controls
  • Light Barriers
  • Vision Controls
  • Measurement Levelling
  • High speed photo detectors
  • Health Monitoring
  • Heart Rate Monitoring
  • Pulse Oximetry
  • Pure UV-C Monitoring
  • Sterilization Lamp Monitoring