3M 15MIC 3M661X ROLL 1"X50'X1"
3M 15MIC 3M661X ROLL 1"X50'X1"
feed

3M 15MIC 3M661X ROLL 1"X50'X1"

Manufacturer No:

15MIC 3M661X ROLL 1"X50'X1"

Manufacturer:

3M

Utmel No:

4-15MIC 3M661X ROLL 1"X50'X1"

Package:

-

ECAD Model:

Description:

LAPPING FILM DIAMOND 15U 50'X1"

Quantity:

Unit Price: $308.945979

Ext Price: $308.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2079

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $308.945979

    $308.95

  • 10

    $291.458471

    $2,914.58

  • 100

    $274.960821

    $27,496.08

  • 500

    $259.397001

    $129,698.50

  • 1000

    $244.714152

    $244,714.15

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
15MIC 3M661X ROLL 1"X50'X1" information

Specifications
Documents & Media
3M 15MIC 3M661X ROLL 1"X50'X1" technical specifications, attributes, parameters and parts with similar specifications to 3M 15MIC 3M661X ROLL 1"X50'X1".
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Abrasive Material

    The parameter "Abrasive Material" in electronic components refers to the type of material used in the manufacturing of components that may have abrasive properties. This parameter is important to consider because abrasive materials can cause wear and damage to the components, affecting their performance and longevity. Manufacturers often specify the abrasive material used in their components to ensure compatibility with other materials and to prevent potential issues such as friction, erosion, or scratching. It is essential to be aware of the abrasive material in electronic components to select the right components for a specific application and to ensure the overall reliability and durability of the electronic system.

    Diamond
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    661X
  • Published
    2007
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Lapping Film
  • Color
    Orange
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Fiber Optic Connector Polishing
  • Micron Size

    Micron size in electronic components refers to the measurement of structures or features within a circuit or device at a scale of micrometers. One micron, or micrometer, is one millionth of a meter. This parameter is critical in semiconductor manufacturing, as it determines the size of transistors and other components, impacting performance, power consumption, and density of the integrated circuit. Smaller micron sizes enable higher integration levels, leading to more powerful and efficient devices.

    15μ
  • Length
    50' 15.2m 16.7 yds
  • Width
    1.00 25.40mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M 15MIC 3M661X ROLL 1"X50'X1".