3M 340-4036
3M 340-4036
feed

3M 340-4036

Manufacturer No:

340-4036

Manufacturer:

3M

Utmel No:

4-340-4036

Package:

-

ECAD Model:

Description:

E-A-R UltraFit Corded Earplugs;Ear Protection Type:Corded;Noise Rating:-;Product Range:340- Series;Body Material:Polymer Foam;Colour:Yellow;Noise Rating:25dB;Plug Size:Regular;RoHS Compliant: NA

Quantity:

Unit Price: $3.262458

Ext Price: $3.26

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 258

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.262458

    $3.26

  • 10

    $3.077791

    $30.78

  • 100

    $2.903576

    $290.36

  • 500

    $2.739223

    $1,369.61

  • 1000

    $2.584172

    $2,584.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
340-4036 information

Specifications
Documents & Media
Product Details
3M 340-4036 technical specifications, attributes, parameters and parts with similar specifications to 3M 340-4036.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    E-A-R™ UltraFit™
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Earplugs
  • Color
    Yellow
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M 340-4036.

Product Description

1. Description

The 3M 340-4036 E-A-R? UltraFit? Earplugs are designed to provide superior comfort and protection for workers in various industrial environments. These earplugs are part of 3M's renowned Personal Protective Equipment (PPE) line, known for their high-quality and reliability. The yellow color makes them easily identifiable, ensuring that they are always recognized as essential safety gear.

2. Features

  • Comfortable Fit: The UltraFit design ensures a snug, comfortable fit that reduces the risk of earplugs falling out during work.
  • Effective Noise Reduction: These earplugs are engineered to provide excellent noise reduction, protecting workers from loud noises that can cause hearing damage.
  • Moisture Resistance: With a Moisture Sensitivity Level (MSL) of 1, these earplugs can be used in humid environments without compromising their performance.
  • Non-RoHS Compliant: While they do not meet RoHS (Restriction of Hazardous Substances) standards, they are still compliant with REACH SVHC regulations, ensuring they do not contain any substances of very high concern.

3. Applications

  • Primary Applications:
  • Industrial settings where high noise levels are common, such as manufacturing plants, construction sites, and heavy machinery operations.
  • Workplaces with high levels of ambient noise, including factories, warehouses, and transportation hubs.

  • Secondary Applications:

  • Recreational activities involving loud noises like shooting sports or concerts.
  • Traveling in noisy environments such as airplanes or motorcycles.

4. Alternative Parts

If the 3M 340-4036 E-A-R? UltraFit? Earplugs are not available or if you need alternative options for specific needs, consider the following alternatives:

  • 3M 1100 Series Earplugs: These offer similar noise reduction capabilities but with different designs suitable for various ear shapes.
  • 3M 1200 Series Earplugs: These provide even higher levels of noise reduction and are often used in more hazardous environments.

5. Embedded Modules

The 3M 340-4036 E-A-R? UltraFit? Earplugs are commonly used in conjunction with other safety equipment and tools within industrial settings:

  • Hard Hats: Often used together to provide comprehensive head and ear protection.
  • Safety Glasses: Essential for protecting eyes from debris and chemicals.
  • Respirators: Used in environments where airborne contaminants are present.

Summary

The 3M 340-4036 E-A-R? UltraFit? Earplugs offer unparalleled comfort and effectiveness in protecting workers from hazardous noise levels. With their active status, unlimited moisture sensitivity level, and compliance with REACH SVHC regulations, these earplugs are an essential component of any industrial safety program.

340-4036 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "340-4036" in 3M 340-4036.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 340-40033M

    -

    E-A-R UltraFit Cordless Earplugs;Ear Protection Type:Uncorded;Noise Rating:-;Product Range:340- Series;Body Material:Polymer Foam;Colour:Yellow;Noise Rating:25dB;Plug Size:Regular;RoHS Compliant: NA

  • 340-40073M

    Metal

    Ultrafit Metal Det W/O Case(Cs 400)

  • 340-40023M

    -

    70071651395 340-4002 ULTRAFIT CORDED W/CS 200PR/CS

  • 340-40143M

    -

    3M340-4014Ultrafit Econopack

  • 340-40013M

    -

    3M E-A-R ULTRAFIT UN 1=1CASE

  • 340-40443M

    -

    3M E-A-R ULTRAFIT 1=400PAIR

  • 340-60043M

    -

    70071651411 340-6004 ULTRAFIT CORD NO CS 400PR/CS

  • 340-40173M

    -

    3M E-A-R ULTRAFIT ME 1=2000PAIR

  • 340-40363M

    -

    E-A-R UltraFit Corded Earplugs;Ear Protection Type:Corded;Noise Rating:-;Product Range:340- Series;Body Material:Polymer Foam;Colour:Yellow;Noise Rating:25dB;Plug Size:Regular;RoHS Compliant: NA

  • 340-80013M

    -

    3M E-A-R ULTRAFIT 27 1=1PAIR