3M 350-1001
3M 350-1001
feed

3M 350-1001

Manufacturer No:

350-1001

Manufacturer:

3M

Utmel No:

4-350-1001

Package:

-

ECAD Model:

Description:

3M(TM) E-A-RFLEX(TM) BANDED HEARING PROTECTOR WITH FOAM TIPS

Quantity:

Unit Price: $14.784269

Ext Price: $14.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 95

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.784269

    $14.78

  • 10

    $13.947424

    $139.47

  • 100

    $13.157947

    $1,315.79

  • 500

    $12.413157

    $6,206.58

  • 1000

    $11.710526

    $11,710.53

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
350-1001 information

Specifications
Documents & Media
Product Details
3M 350-1001 technical specifications, attributes, parameters and parts with similar specifications to 3M 350-1001.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Earplugs
  • Color
    Yellow
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M 350-1001.

Product Description: 3M Earplugs (Part Number: 350-1001)

1. Description

The 3M Earplugs, part number 350-1001, are a crucial component of personal protective equipment (PPE) designed to safeguard hearing in various industrial and workplace environments. These earplugs are manufactured by 3M, a renowned leader in safety and protection solutions. They are specifically engineered to provide effective noise reduction, ensuring that workers can operate in loud conditions without compromising their hearing health.

2. Features

  • Type: Earplugs
  • Color: Yellow
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • RoHS Status: Non-RoHS Compliant
  • Part Status: Active

These earplugs offer a reliable and easy-to-use solution for noise protection. Their yellow color makes them easily identifiable in a workplace setting, ensuring that they are always readily available when needed.

3. Applications

Primary Applications: - Industrial Settings: These earplugs are ideal for workers in manufacturing plants, construction sites, and other environments where loud machinery or tools are present. - Workplace Safety: They are also recommended for use in offices or other settings where prolonged exposure to noise could be detrimental to hearing health.

Secondary Applications: - Recreational Activities: While primarily designed for industrial use, these earplugs can also be used during recreational activities such as shooting sports or concerts to protect against sudden loud noises. - Travel: They can be useful during travel when staying in noisy hotels or when exposed to loud transportation environments.

4. Alternative Parts

If you are looking for alternative earplug options from 3M, consider the following part numbers: - 350-1002: Another type of earplug from 3M with slightly different specifications. - 350-1003: A variant designed specifically for use in high-noise environments.

These alternatives may offer different features such as varying levels of noise reduction or different sizes to fit different ear shapes.

5. Embedded Modules

The 3M Earplugs (Part Number: 350-1001) are not typically used as components within embedded modules but rather as standalone items within PPE kits. However, they can be integrated into various safety kits and packages designed by manufacturers and suppliers who specialize in workplace safety solutions.

In summary, the 3M Earplugs (Part Number: 350-1001) are an essential tool for protecting hearing in industrial and workplace environments. Their robust design and easy identification make them a reliable choice for ensuring worker safety across various settings.