3M 6200/07025
3M 6200/07025
feed

3M 6200/07025

Manufacturer No:

6200/07025

Manufacturer:

3M

Utmel No:

4-6200/07025

Package:

-

ECAD Model:

Description:

HALF FACEPC REUSABLERESP 1=1MASK

Quantity:

Unit Price: $19.676480

Ext Price: $19.68

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 101

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $19.676480

    $19.68

  • 10

    $18.562717

    $185.63

  • 100

    $17.511997

    $1,751.20

  • 500

    $16.520752

    $8,260.38

  • 1000

    $15.585615

    $15,585.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
6200/07025 information

Specifications
Documents & Media
Product Details
3M 6200/07025 technical specifications, attributes, parameters and parts with similar specifications to 3M 6200/07025.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Particulate Respirator
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M 6200/07025.

Product Description

1. Description

The 6200/07025 is a particulate respirator designed by 3M, a leading manufacturer of personal protective equipment (PPE). This respirator is engineered to provide reliable protection against airborne particulates, ensuring the safety of users in various industrial and non-industrial settings. With its robust design and high-quality materials, it offers excellent filtration capabilities, making it an essential tool for individuals who need to work in environments where airborne contaminants are present.

2. Features

  • High Filtration Efficiency: The 6200/07025 particulate respirator features advanced filtration technology that captures at least 99.97% of airborne particles as small as 0.3 microns, including dust, pollen, and other airborne contaminants.
  • Comfortable Fit: Designed with user comfort in mind, this respirator provides a snug and secure fit, reducing the likelihood of leaks and ensuring prolonged wear without discomfort.
  • Easy to Use: The respirator is simple to put on and take off, featuring elastic straps that secure it in place without the need for complicated adjustments.
  • Reusable: This respirator is designed to be reusable, making it a cost-effective solution for frequent use in various applications.

3. Applications

Primary Applications:
  • Industrial Settings: Ideal for workers in industries such as construction, manufacturing, and mining where airborne particulates are common.
  • Healthcare: Useful in healthcare settings where staff need protection from airborne pathogens.
  • Environmental Work: Essential for environmental professionals who work with hazardous materials or in areas with high levels of airborne contaminants.
Secondary Applications:
  • Home Improvement Projects: Suitable for homeowners undertaking projects that involve dust or other airborne particles.
  • Emergency Response Situations: Can be used by emergency responders during operations where exposure to airborne contaminants is possible.

4. Alternative Parts

If the 6200/07025 is not available or if you need alternative options, consider the following alternatives from 3M: - 3M 8210 N95 Respirator: Offers similar filtration efficiency but with a different design and fit. - 3M 8511 N95 Respirator: Provides excellent protection against airborne particles with an adjustable nose clip for better seal.

5. Embedded Modules

The 6200/07025 particulate respirator is not typically used as an embedded module in other devices but is often used as a standalone component in various applications.

Summary

The 6200/07025 particulate respirator from 3M is a reliable and efficient tool designed to protect users from airborne contaminants. Its high filtration efficiency, comfortable fit, and ease of use make it an essential piece of personal protective equipment across various industries and settings. With its active status and availability within three weeks of ordering, this product ensures that users have access to top-quality protection when needed most.

6200/07025 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products