3M CFS-.47/.78
3M CFS-.47/.78
feed

3M CFS-.47/.78

Manufacturer No:

CFS-.47/.78

Manufacturer:

3M

Utmel No:

4-CFS-.47/.78

Package:

-

ECAD Model:

Description:

CONSTANT FORCE SPRING (#1) 1=1PC

Quantity:

Unit Price: $13.999455

Ext Price: $14.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 275

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.999455

    $14.00

  • 10

    $13.207033

    $132.07

  • 100

    $12.459465

    $1,245.95

  • 500

    $11.754212

    $5,877.11

  • 1000

    $11.088880

    $11,088.88

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CFS-.47/.78 information

Specifications
Documents & Media
Product Details
3M CFS-.47/.78 technical specifications, attributes, parameters and parts with similar specifications to 3M CFS-.47/.78.
  • Type
    Parameter
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Constant Force Spring
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Diameter - 0.50 ~ 0.75 (12.70mm ~ 19.05mm)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M CFS-.47/.78.

Product Description: 3M CFS-.47/.78 Constant Force Spring

1. Description

The 3M CFS-.47/.78 is a high-quality constant force spring designed to provide consistent and reliable performance in various applications. Manufactured by 3M, a renowned leader in the industry, this accessory is part of the cable and wire management category. The constant force spring is engineered to maintain a consistent force over a range of displacements, making it an essential component for ensuring smooth and controlled movement in mechanical systems.

2. Features

  • Diameter Range: The CFS-.47/.78 has a diameter that spans from 0.50 to 0.75 inches (12.70mm to 19.05mm), offering versatility in its application.
  • Moisture Sensitivity Level (MSL): With an MSL of 1, this product is classified as unlimited, indicating that it can be stored and handled without any moisture-related concerns.
  • Part Status: The part is actively available, ensuring that customers can rely on a consistent supply.
  • RoHS Compliance: The product adheres to RoHS (Restriction of Hazardous Substances) standards, making it environmentally friendly and compliant with global regulations.

3. Applications

The primary applications for the 3M CFS-.47/.78 include: - Mechanical Systems: Used in various mechanical systems where consistent force is required, such as in robotics, automation, and precision engineering. - Cable Management: Helps manage cables by providing a constant force that keeps them in place, reducing wear and tear. - Medical Devices: Utilized in medical devices where precise control over movement is crucial, such as in surgical instruments or diagnostic equipment.

Secondary applications include: - Automotive Systems: Used in automotive systems where consistent force is necessary for smooth operation of components like seatbelts or door mechanisms. - Industrial Equipment: Integrated into industrial equipment to maintain consistent performance over time.

4. Alternative Parts

While the 3M CFS-.47/.78 is a highly specialized component, alternative parts that may serve similar functions include: - Other Constant Force Springs: Products from other manufacturers like Nook Industries or Lee Spring Company could be considered alternatives based on specific requirements. - Tension Springs: Tension springs can also provide consistent force but may not offer the same level of precision as constant force springs.

5. Embedded Modules

The 3M CFS-.47/.78 is commonly used in various embedded modules and systems due to its reliability and precision: - Robotics Platforms: Integrated into robotics platforms for precise movement control. - Automated Machinery: Used in automated machinery for consistent performance over long periods. - Medical Instrumentation: Embedded in medical instrumentation devices requiring precise mechanical control.

In summary, the 3M CFS-.47/.78 constant force spring is a reliable and versatile accessory designed to provide consistent force in a wide range of applications, making it an essential component for maintaining smooth operation in mechanical systems.